EN
  • EN
  • DE

AP3844GM-E1

Part No AP3844GM-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description GREEN MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145682-AP3844GM-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3844GM-E1 CAD Model

Description

The AP3844GM-E1 is a current-mode PWM controller IC produced by BCD Semiconductor Manufacturing Limited, designed for off-line and DC-to-DC converter applications. This controller is optimized for high performance, low standby power, and cost-effectiveness, making it ideal for a wide range of power supply designs. It incorporates several key features aimed at simplifying design and improving overall system reliability.

Applications

  • Power Adapters: For laptops, mobile devices, and other portable electronics.
  • Battery Chargers: Used in charging devices for various battery types.
  • Auxiliary Power Supplies: Providing standby power in appliances and other electronic equipment.
  • Open-Frame Power Supplies: Used in industrial and consumer electronics.

Features

  • Current-Mode Control: Provides inherent line voltage feed-forward, cycle-by-cycle current limiting, and simpler loop compensation.
  • Low Startup Current: Minimizes power consumption during startup.
  • Adjustable Switching Frequency: Allows optimization for different applications and component selection.
  • Over-Voltage Protection (OVP): Protects the power supply and connected devices from excessive output voltage.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from overload conditions.
  • Under-Voltage Lockout (UVLO): Ensures proper startup and prevents erratic operation at low input voltages.
  • Soft-Start Function: Reduces stress on components during startup.

Benefits

  • Improved Efficiency: Optimizes power conversion efficiency, reducing energy waste and heat generation.
  • Enhanced Reliability: Integrated protection features prevent damage to the power supply and connected devices.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Flexible Application: Adjustable switching frequency allows for use in a wide range of applications.
  • Cost-Effective Solution: Combines high performance with a competitive price point.

Additional Details

The AP3844GM-E1 operates at a fixed frequency, typically set by an external resistor and capacitor. It incorporates internal slope compensation to prevent subharmonic oscillation. This PWM controller IC is designed to meet various regulatory requirements for safety and electromagnetic compatibility (EMC).

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess