EN
  • EN
  • DE

HD75107AP

Part No HD75107AP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062408-HD75107AP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD75107AP CAD Model

Description

The HD75107AP is a dual high-speed differential line driver manufactured by Hitachi. It is designed for balanced and unbalanced digital data transmission using differential signals, compliant with EIA standard RS-422A.

Applications:

  • RS-422 Communication Systems: Driving long-distance, high-speed data transmission lines in compliance with RS-422 standards.
  • Industrial Automation: Connecting PLCs, sensors, and other industrial devices over long distances with reliable data transmission.
  • Computer Networks: Implementing differential data links in networking equipment.
  • Instrumentation: Transmitting data from instruments to control systems or data acquisition systems.
  • Telecommunications: Used in various telecommunications applications requiring reliable differential data transmission.

Features:

  • Dual Differential Line Driver: Contains two independent differential line drivers in a single package.
  • High Speed: Fast switching speeds suitable for high data rates.
  • RS-422A Compliant: Meets the electrical specifications of the RS-422A standard.
  • High Output Drive Capability: Capable of driving heavily loaded transmission lines.
  • Single 5V Supply: Operates from a single 5V power supply.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output shorts.
  • TTL Compatible Inputs: Inputs are compatible with TTL logic levels.

Benefits:

  • Reliable Data Transmission: Differential signaling provides excellent noise immunity and reduces ground loop effects.
  • Long-Distance Communication: Allows for reliable data transmission over long distances.
  • High Data Rates: Supports high data rates for demanding communication applications.
  • Simplified System Design: Integrated dual driver reduces component count and simplifies board layout.
  • Robust Protection: Short-circuit protection enhances reliability and prevents damage to the device.

Additional Details:

The HD75107AP typically comes in a DIP or SOP package. It requires an external termination resistor matched to the characteristic impedance of the transmission line for optimal performance. Proper grounding and shielding techniques are essential to minimize noise and ensure reliable data transmission. The HD75107AP is a suitable choice for applications where reliable, long-distance, high-speed data transmission is required.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess