EN
  • EN
  • DE

HD6473802FP

Part No HD6473802FP
Manufacturer Hitachi, Ltd
Catalog Embedded - Microcontrollers
Description Single-Chip Microcomputer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1179330-HD6473802FP
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6473802FP CAD Model

Description

The HD6473802FP is a microcontroller manufactured by Hitachi, Ltd. It belongs to a family of microcontrollers designed for embedded applications requiring a balance of processing power, memory, and peripheral functions. While specific details are scarce, microcontrollers of this era and type were typically used in a variety of control and automation systems.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Automotive Electronics: Employed in engine control units (ECUs), dashboard control systems, and other automotive applications.
  • Consumer Electronics: Integrated into appliances, remote controls, and other consumer devices.
  • Robotics: Utilized in robot control systems for movement and sensor data processing.

Features

  • 8-bit or 16-bit Architecture: Based on the family, it likely uses either an 8-bit or 16-bit central processing unit (CPU) for efficient data processing.
  • On-Chip Memory: Includes integrated ROM (Read-Only Memory) for program storage and RAM (Random-Access Memory) for data manipulation.
  • I/O Ports: Provides multiple input/output (I/O) ports for interfacing with external devices and sensors.
  • Timers and Counters: Features built-in timers and counters for precise timing control and event management.
  • Serial Communication Interfaces: Supports serial communication protocols such as UART, SPI, and I2C for data exchange with other devices.

Benefits

  • Integrated Solution: Combines essential microcontroller functions into a single chip, reducing the number of external components needed.
  • Real-Time Performance: Provides sufficient processing power and fast interrupt response times for real-time control applications.
  • Flexibility: Offers a wide range of I/O ports and communication interfaces to support various application requirements.
  • Cost-Effectiveness: Provides a cost-optimized solution for embedded control applications.

Additional Details

Due to the age of this component and limited publicly available documentation, specific technical specifications are difficult to ascertain. However, typical microcontrollers in this class would have a clock speed in the range of 4-16 MHz, several kilobytes of ROM, and a few hundred bytes of RAM. The package is likely a through-hole or surface-mount package depending on the manufacturing period. Further investigation using original product datasheets or application notes is recommended for detailed specifications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess