EN
  • EN
  • DE

HD64180RCP10X

Part No HD64180RCP10X
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994372-HD64180RCP10X
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64180RCP10X CAD Model

Description

The HD64180RCP10X is a high-integration CMOS microprocessor manufactured by Hitachi. This 8-bit microprocessor is designed for embedded systems and offers a range of features that make it suitable for various control and data processing applications. It combines the processing power of a CPU with integrated peripherals to reduce system size and cost.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor controllers, and other industrial automation equipment.
  • Embedded Systems: Employed in various embedded applications such as data acquisition systems, instrumentation, and control systems.
  • Consumer Electronics: Found in some older consumer devices like printers, scanners, and communication devices.
  • Communication Equipment: Used in modems, network interfaces, and other communication devices for data processing and control.
  • Robotics: Utilized in robotic control systems for motor control, sensor processing, and navigation.

Features

  • 8-bit Microprocessor: Provides 8-bit data processing capabilities.
  • Integrated Memory Management Unit (MMU): Supports memory management functions for efficient memory utilization.
  • Serial Communication Interfaces: Includes UART and other serial interfaces for communication with peripherals.
  • Timers and Counters: Offers timers and counters for timing and control functions.
  • DMA Controller: Integrated DMA controller for high-speed data transfer.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.

Benefits

  • High Integration: Reduces system size and cost by integrating multiple functions into a single chip.
  • Efficient Memory Management: The MMU enables efficient utilization of memory resources.
  • Versatile Communication Interfaces: Serial interfaces allow for flexible communication with various peripherals.
  • Flexible Timing and Control: Timers and counters provide precise timing and control capabilities.
  • High-Speed Data Transfer: The DMA controller enables high-speed data transfer between memory and peripherals.
  • Low Power Operation: Extends battery life in portable and battery-powered applications.

Additional Details

The HD64180RCP10X is a versatile microprocessor known for its integrated features and efficient performance. The 'RCP10X' likely refers to the specific packaging and clock speed (10 MHz). It’s commonly used in legacy systems and applications where its robust design and integrated peripherals provide a cost-effective solution. When working with this processor, access to the device datasheet is essential to understand the full range of features and proper implementation guidelines. While it's an older processor, it still serves in many industrial and legacy applications due to its reliability and feature set.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess