EN
  • EN
  • DE

HD14503BP

Part No HD14503BP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062019-HD14503BP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD14503BP CAD Model

Description

The HD14503BP is a Triple 3-State Bus Driver manufactured by Hitachi. It is designed to drive bus lines in digital systems, providing a high-impedance output state when disabled to allow multiple devices to share the same bus. This component is particularly useful in applications where multiple devices need to communicate over a shared bus without interfering with each other.

Applications

  • Memory Systems: Used as a bus driver in memory systems to control access to memory devices.
  • Microprocessor Systems: Provides buffering and isolation between a microprocessor and peripheral devices on a shared bus.
  • Data Acquisition Systems: Drives data lines in data acquisition systems, allowing multiple sensors or data sources to share a common data bus.
  • Industrial Control Systems: Implemented in industrial control systems for controlling access to various devices on a shared communication bus.
  • General Purpose Bus Driving: Employed in general-purpose bus driving applications where multiple devices need to share a common bus.

Features

  • Triple 3-State Bus Driver: Contains three independent bus drivers with 3-state outputs.
  • High Output Drive Capability: Capable of driving multiple standard TTL loads.
  • Low Output Impedance: Provides low output impedance in the active state for reliable signal transmission.
  • High-Impedance Output State: Features a high-impedance output state when disabled, allowing other devices to drive the bus.
  • CMOS Technology: Fabricated using CMOS technology for low power consumption and high noise immunity.

Benefits

  • Bus Isolation: Provides isolation between devices on a shared bus, preventing signal conflicts.
  • High Drive Capability: Capable of driving multiple devices on the bus, ensuring reliable signal transmission.
  • Low Power Consumption: CMOS technology ensures minimal power consumption, making it suitable for power-sensitive applications.
  • High Noise Immunity: CMOS technology provides high noise immunity, ensuring reliable operation in noisy environments.
  • Easy to Use: Standard DIP package simplifies integration into existing circuits.

Additional Details

The HD14503BP is typically supplied in a 14-pin DIP package. Each bus driver has an enable input that controls the output state. When the enable input is active, the driver acts as a standard buffer, driving the output signal based on the input signal. When the enable input is inactive, the output is in a high-impedance state. Detailed specifications, including voltage levels, timing characteristics, and pinout diagrams, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess