EN
  • EN
  • DE

HD14194BP

Part No HD14194BP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062016-HD14194BP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD14194BP CAD Model

Description

The HD14194BP is a 4-bit Bi-directional Universal Shift Register manufactured by Hitachi. It is a versatile component used for data storage, shifting, and manipulation in digital systems. This device offers both serial and parallel input/output capabilities, making it suitable for a wide range of applications.

Applications

  • Data Storage: Used as a temporary data storage element in digital systems.
  • Serial-to-Parallel Conversion: Converts serial data streams into parallel data for processing.
  • Parallel-to-Serial Conversion: Converts parallel data into serial data streams for transmission or storage.
  • Digital Delay Lines: Implements digital delay lines by shifting data through the register stages.
  • Sequence Generators: Generates specific data sequences by manipulating the shift register's inputs and outputs.

Features

  • 4-Bit Bi-directional Shift Register: Stores and shifts 4 bits of data in either direction (left or right).
  • Serial and Parallel Input/Output: Offers both serial and parallel input/output options for flexible data handling.
  • Asynchronous Clear Input: Features an asynchronous clear input for resetting the register to a known state.
  • Synchronous Parallel Load: Allows synchronous loading of parallel data into the register.
  • CMOS Technology: Fabricated using CMOS technology for low power consumption and high noise immunity.

Benefits

  • Versatile Data Handling: Provides flexible data storage, shifting, and conversion capabilities.
  • Low Power Consumption: CMOS technology ensures minimal power consumption, making it suitable for battery-powered devices.
  • High Noise Immunity: CMOS technology provides high noise immunity, ensuring reliable operation in noisy environments.
  • Easy Integration: Standard DIP package and TTL compatibility simplify integration into existing circuits.
  • Cost-Effective: Offers a cost-effective solution for implementing shift register functions in various electronic designs.

Additional Details

The HD14194BP is typically supplied in a 16-pin DIP package. The direction of data shifting is controlled by external control signals. The register can be cleared asynchronously using the clear input. The parallel load function allows loading of data into all four register stages simultaneously. Detailed specifications, including voltage levels, timing characteristics, and pinout diagrams, can be found in the manufacturer's datasheet.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess