EN
  • EN
  • DE

HA1392

Part No HA1392
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000269-HA1392
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA1392 CAD Model

Description

The HA1392 is a power operational amplifier manufactured by Hitachi. This amplifier is designed to deliver high output power and is commonly used in audio amplification applications. It is capable of driving low impedance loads and providing stable performance across a range of frequencies.

Applications

  • Audio Amplifiers: Used as a power amplifier in audio systems, such as stereo amplifiers and public address systems.
  • Servo Motor Control: Employed in servo motor control circuits for driving motors.
  • Actuator Drivers: Utilized as a driver for various actuators in industrial and automotive applications.
  • Power Supplies: Used in power supply circuits to regulate voltage and current.
  • Instrumentation Amplifiers: Integrated into instrumentation amplifiers for amplifying low-level signals.

Features

  • High Output Power: Capable of delivering high output power to drive low impedance loads.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, offering flexibility in circuit design.
  • Low Distortion: Designed for low total harmonic distortion (THD), ensuring high-quality audio amplification.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage from load faults.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.

Benefits

  • High-Quality Audio Amplification: Delivers high-fidelity audio amplification with low distortion.
  • Robust Protection: Short-circuit and thermal shutdown protection enhance reliability and prevent damage.
  • Versatile Applications: Suitable for a wide range of applications requiring high power amplification.
  • Stable Performance: Provides stable performance across a range of operating conditions.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.

Additional Details

The HA1392 typically comes in a multi-lead package such as a ZIP or SIP package. It requires appropriate heat sinking to dissipate heat generated during high-power operation. The device's specifications include maximum output current, gain, and bandwidth. The HA1392 is commonly used in applications where high-power audio amplification is needed, such as in car audio systems, public address systems, and industrial equipment. The datasheet specifies the recommended operating conditions and external components needed for optimal performance. While it may be an older component, it demonstrates the features and capabilities required for power amplification circuits and has served as a foundation for modern amplifier designs.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess