EN
  • EN
  • DE
  • IT

3SK296

Part No 3SK296
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon N-Channel Dual Gate MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1128502-3SK296
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3SK296 CAD Model

Description

The 3SK296 is a VHF/UHF band amplifier field-effect transistor (FET) manufactured by Hitachi. This N-channel dual-gate MOS FET is designed for high-frequency amplifier applications where low noise and high gain are crucial. Its dual-gate structure allows for improved gain control and reduced feedback capacitance, making it suitable for sensitive receiver front-ends and high-performance amplifier circuits.

Applications:

  • VHF/UHF Receivers: Used as a low-noise amplifier (LNA) in VHF and UHF receiver front-ends to boost weak signals.
  • CATV Amplifiers: Employed in cable television (CATV) amplifiers to enhance signal strength and quality.
  • Spectrum Analyzers: Utilized in the input stages of spectrum analyzers for signal amplification and analysis.
  • Oscillators: Can be used in oscillator circuits for signal generation.

Features:

  • N-Channel Dual-Gate MOS FET: Offers high input impedance and low noise characteristics.
  • High Gain: Provides substantial signal amplification, improving sensitivity and performance.
  • Low Noise Figure: Minimizes noise contribution, ensuring a clean signal output.
  • Improved Gain Control: The dual-gate structure allows for easy and precise gain adjustment.
  • Reduced Feedback Capacitance: Enhances stability and prevents unwanted oscillations.

Benefits:

  • Enhanced Signal Reception: Improves the ability to receive weak signals, resulting in clearer and more reliable communication.
  • Improved Signal Quality: Reduces noise and distortion, leading to higher-quality audio and video output.
  • Greater Design Flexibility: The dual-gate structure provides designers with more options for optimizing circuit performance.
  • Stable Operation: The reduced feedback capacitance ensures stable and reliable operation in high-frequency circuits.

Additional Details:

The 3SK296 is typically supplied in a small signal package suitable for surface mounting on printed circuit boards (PCBs). Its operating frequency range spans the VHF and UHF bands, making it versatile for various high-frequency applications. The gate structure of the 3SK296 allows for effective automatic gain control (AGC), which is essential in maintaining consistent signal levels in varying signal conditions. Proper biasing and impedance matching are critical for achieving optimal performance with this FET.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess