EN
  • EN
  • DE

HI3516ARFCV200

Part No HI3516ARFCV200
Manufacturer Hisilicon
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hisilicon
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824907-HI3516ARFCV200
Ultra Librarian 3D Model Ultra Librarian HI3516ARFCV200 CAD Model

Description

The HI3516ARFCV200 is a system-on-chip (SoC) processor designed by Hisilicon for use in IP cameras and other video surveillance applications. It is part of the HI3516A series, which is known for its high performance and low power consumption. This specific variant, the RFCV200, incorporates features optimized for advanced video encoding and image processing.

Applications:

  • IP Cameras: Core processing unit for network-connected surveillance cameras.
  • Network Video Recorders (NVRs): Used in NVRs to decode and display video streams.
  • Video Encoders: Standalone video encoding devices.
  • Smart Home Devices: Cameras integrated into smart home security systems.
  • Automotive Dashcams: Video processing for in-vehicle recording systems.

Features:

  • H.265/H.264 Encoding: Supports high-efficiency video coding standards for reduced bandwidth and storage requirements.
  • High-Resolution Image Processing: Capable of processing high-resolution video streams, including 1080p and higher.
  • Intelligent Video Analytics: Integrated hardware acceleration for video analytics tasks such as motion detection and object tracking.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered or always-on devices.
  • Multiple Interface Options: Supports various interfaces, including Ethernet, USB, and UART, for connectivity and peripheral integration.

Benefits:

  • Improved Video Quality: Delivers clear and detailed video images, even in challenging lighting conditions.
  • Reduced Bandwidth Usage: H.265 encoding significantly reduces the amount of bandwidth required to transmit video streams.
  • Enhanced Security Features: Enables advanced security features such as intrusion detection and facial recognition.
  • Longer Battery Life: Low power consumption extends the battery life of portable devices.
  • Flexible Integration: Supports a wide range of interfaces and peripherals, allowing for easy integration into different systems.

Additional Details:

The HI3516ARFCV200 typically includes an ARM Cortex-A7 processor for general-purpose computing tasks and a dedicated video encoding engine. It supports various image sensor interfaces, allowing it to be used with different types of camera sensors. It also incorporates a security engine for encryption and decryption of video streams. The specific memory requirements will vary depending on the application, but it usually requires external DDR3 or DDR4 memory. The operating temperature range is typically between -20°C and +70°C. Refer to the official Hisilicon datasheet for detailed electrical characteristics, pinout diagrams, and software development resources.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6667 $102.6667
2+ $99.4584 $198.9168
3+ $96.2501 $288.7503
4+ $93.0417 $372.1668
5+ $83.4168 $417.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 355 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess