EN
  • EN
  • DE

U.FL-R-SMT-1(40)-IN

Part No U.FL-R-SMT-1(40)-IN
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connectors (RF)
Description 1.9mm/2.3-2.4mm Mated Height Ultra Small SMT Coaxial Connectors, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101744-U.FL-R-SMT-1(40)-IN
Categories Coaxial Connectors(RF)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U.FL-R-SMT-1(40)-IN CAD Model

Description

The U.FL-R-SMT-1(40)-IN is an ultra-small surface-mount coaxial connector manufactured by Hirose Electric Co Ltd. It belongs to the U.FL series, which is renowned for its miniature size and dependable performance in wireless communication systems.

Applications

  • Wireless LAN (WLAN): Integrated into WLAN modules within devices such as laptops, routers, and access points to connect antennas.
  • Bluetooth Devices: Employed in Bluetooth-enabled devices for establishing antenna connections.
  • GPS Receivers: Used in GPS receivers to link antennas to the receiver circuitry.
  • Cellular Modules: Found in cellular modules (e.g., GSM, UMTS, LTE) to facilitate connections to external antennas.
  • IoT Devices: Incorporated into various Internet of Things (IoT) devices that require compact and reliable antenna connections.

Features

  • Ultra-Compact Size: The extremely small form factor enables its use in applications where space is limited.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount techniques, ensuring efficient manufacturing processes.
  • High-Frequency Performance: Supports high-frequency signals with minimal insertion loss and excellent VSWR (Voltage Standing Wave Ratio).
  • Secure Mating: Provides a secure and dependable connection, often with a tactile feedback mechanism to confirm proper engagement.
  • Durable Construction: Constructed from high-quality materials to ensure long-term reliability and performance.

Benefits

  • Space Optimization: The ultra-small size conserves valuable PCB space, enabling the design of more compact devices.
  • Automated Assembly: SMT compatibility allows for streamlined and cost-effective automated assembly processes.
  • Reliable Connectivity: Ensures a stable and reliable connection, minimizing signal loss and maintaining consistent performance.
  • High-Performance Signal Transmission: Supports high-frequency applications with exceptional signal integrity.
  • Long-Lasting Durability: The robust construction guarantees long-term reliability even in demanding operating conditions.

Additional Details

The '1(40)-IN' designation likely relates to a specific packaging configuration tailored for automated pick-and-place assembly equipment. These connectors are designed to be paired with Hirose's U.FL series compatible cables. It's critical to consult the manufacturer's official datasheet for accurate electrical specifications, including frequency range, impedance characteristics, and VSWR values. Precise and appropriate handling and soldering techniques are essential for successful SMT assembly. Materials used in the connector's construction are carefully chosen to provide optimum high-frequency performance and overall robustness. It is imperative to reference the datasheet for complete mechanical dimensions and electrical specifications prior to incorporating this connector into a circuit design. This connector is designed to be reflow solderable per industry standards.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To N Jack, Female Socket 50 Ohms
Need more? Email Us
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Radiall USA, Inc.
SMA / STRAIGHT PLUG CRIMP OR SOL / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,165 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess