EN
  • EN
  • DE

CISCO WS-X6408A-GBIC - Catalyst 6000 8-port GE, Enhanced QoS (Req. GBICs)

Part No CISCO WS-X6408A-GBIC - Catalyst 6000 8-port GE, Enhanced QoS (Req. GBICs)
Manufacturer CISCO
Catalog Network Cards
Description Cisco Module for Catalyst 6000 8 port GE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386801-CISCO WS-X6408A-GBIC - Catalyst 6000 8-port GE, Enhanced QoS (Req. GBICs)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-X6408A-GBIC - Catalyst 6000 8-port GE, Enhanced QoS (Req. GBICs) CAD Model

Description

The CISCO WS-X6408A-GBIC module represents a significant advancement in networking technology, tailored for the Catalyst 6000 series, a pillar in the foundation of enterprise networking. This module provides eight Gigabit Ethernet ports, utilizing GBICs (Gigabit Interface Converters) for enhanced flexibility in network connection types and distances. The module is specifically designed to meet the demands of high-performance networking, delivering not just speed but also improved quality of service (QoS) features. This module's enhanced QoS capabilities allow for sophisticated traffic management, ensuring that critical applications receive the bandwidth and priority they require to operate effectively. This is particularly important in environments where network traffic is heavy and diverse, necessitating fine-grained control to prevent congestion and guarantee performance. The WS-X6408A-GBIC's ability to support various GBIC types means that it can be customized for a wide range of network architectures and distances, from short-haul fiber connections within a data center to long-haul links between corporate campuses. Compatibility with the Catalyst 6000 series ensures that this module can be seamlessly integrated into existing infrastructures, providing a straightforward path for network upgrades or expansions. The use of GBICs also offers a level of future-proofing, as these can be replaced or upgraded independently of the module itself, adapting to evolving network standards and requirements. In essence, the CISCO WS-X6408A-GBIC module is a cornerstone for enterprises that demand high-speed, reliable, and manageable networking solutions. Its combination of Gigabit Ethernet connectivity, enhanced QoS features, and flexible GBIC-based design make it an invaluable tool for businesses aiming to optimize their network performance and scalability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu S26361-F5580-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
Card D3262 PCIe Switch x16 (4x4)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4610-L304 - PLAN CP I350-T4 4x 1000BASE-T OCPV3
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEE10G42BTDAG1P5 - Dual Port 10 Gigabit Ethernet Server Adapter Intel X520-DA2 Server
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X557-T2 2x10GBASE-T OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN CP 4x1Gbit Cu Intel I350-T4
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3035-A100 - Dual Port Gigabit Ethernet Controller D3035
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEI210T1G1P20 - Single Port Ethernet Server Adapter Intel I210-T1 (G1)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess