EN
  • EN
  • DE

S.FLZ-R-SMT

Part No S.FLZ-R-SMT
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connectors (RF)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hirose Electric Co Ltd
Category Connectors,Interconnects
Family Coaxial Connectors(RF)
Win Source Part Number 185113-S.FLZ-R-SMT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S.FLZ-R-SMT CAD Model

Description

The S.FLZ-R-SMT is a miniature coaxial connector manufactured by Hirose Electric Co. Ltd. This connector is part of the FL series and is designed for surface mount technology (SMT), making it ideal for applications where space is limited and automated assembly is required. It's commonly used for connecting RF signals in wireless communication devices, GPS modules, and other high-frequency applications.

Applications

  • Wireless Communication Devices: Used in smartphones, tablets, and laptops to connect antennas to the RF circuitry.
  • GPS Modules: Employed to connect the antenna to the GPS receiver in navigation devices and tracking systems.
  • IoT (Internet of Things) Devices: Used in wireless sensor nodes and other IoT devices for reliable RF signal connections.
  • Bluetooth Modules: Integrated into Bluetooth devices to connect the antenna for wireless communication.
  • Wireless LAN (WLAN) Devices: Used in Wi-Fi modules and routers for connecting antennas to the RF circuitry.

Features

  • Miniature Size: Compact design allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • High-Frequency Performance: Supports high-frequency signals with low signal loss.
  • Reliable Connection: Provides a secure and stable connection for RF signals.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Space Saving: Miniature size allows for denser component placement on circuit boards.
  • Cost Effective: SMT design reduces manufacturing costs through automated assembly.
  • Improved Signal Integrity: High-frequency performance ensures minimal signal loss and distortion.
  • Enhanced Reliability: Secure connection provides stable and reliable RF signal transmission.
  • Environmentally Friendly: RoHS compliance ensures the product is free from hazardous substances.

Additional Details

The S.FLZ-R-SMT connector features a low profile, making it suitable for use in slim and portable devices. It is designed to provide a reliable connection even under vibration and shock. The connector typically mates with a Hirose FL series plug. The specific frequency range and VSWR (Voltage Standing Wave Ratio) performance will depend on the specific model and application. Hirose provides detailed specifications and application notes to assist designers in integrating the connector into their systems.

Proper handling and soldering techniques are essential to ensure the reliable performance of the S.FLZ-R-SMT connector. Hirose recommends using appropriate soldering profiles and inspection methods to ensure a secure and reliable connection. The connector is typically supplied in tape and reel packaging for automated pick-and-place assembly.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Rosenberger
CONN HSD FAKRA PLUG R/A 100OHM / HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Need more? Email Us
Amphenol-RF Division
CONN MMCX JACK STR 50 OHM SMD
Lowest to $8.6029
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess