EN
  • EN
  • DE

PCN10-128P-2.54DSA(72)

Part No PCN10-128P-2.54DSA(72)
Manufacturer Hirose Electric Co Ltd
Catalog DIN 41612 Connectors
Description CONN DIN HDR 128POS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Male Pins
Number of Positions 128
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 4
Mounting Type Through Hole
Termination Solder
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1612489-PCN10-128P-2.54DSA(72)
Ultra Librarian 3D Model Ultra Librarian PCN10-128P-2.54DSA(72) CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN DIN HDR 44POS
Need more? Email Us
Amphenol
CONN DIN HDR 48POS
Lowest to $1.4739
HARTING
CONN DIN RCPT 48POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN RCPT 50POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN HDR 44POS
Need more? Email Us
TE Connectivity
CONN DIN PLUG 96POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN HDR 128POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN HDR 50POS
Need more? Email Us
Omron
CONN DIN RCPT 44POS
Lowest to $9.4985

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess