EN
  • EN
  • DE

FX15-31S-0.5SV

Part No FX15-31S-0.5SV
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors
Description 1mm Pitch Wire-to-Board Connectors supporting LVDS signal
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Series FX15
Packaging Reel - TR
Connector Style Receptacle
Connector Type Multi-Purpose
Number of Positions 31
Mounting SMD
Termination Solder
Contact Finish Gold
Win Source Part Number 1176204-FX15-31S-0.5SV
Manufacturer Homepage www.hirose-connectors.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian FX15-31S-0.5SV CAD Model

Description

The Hirose Electric Co Ltd 1176204-FX15-31S-0.5SV is a high-quality multi-purpose connector designed for use in a variety of electronic devices.

  • Positions: 31
  • Contact Finish: Gold
  • Installation: Surface-mount
  • Popularity: High
  • Supply and Demand Status: Limited
  • Packaging: Reel
  • Quantity: 1k pcs
  • Manufacturer: Hirose Electric Co Ltd
  • Supplier: Win Source

You May Also Be Interested in

TE Connectivity
CONN QSFP28 CAGE 1X4 PRESSFIT RA
Lowest to $81.8181
Amphenol Commercial Products
CONN SFP CAGE NI DUST COVER
Lowest to $2.7116
Amphenol
CONN MINI SAS RCP 26P SLD RA SMD
Need more? Email Us
Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
TE Connectivity
CONN QSFP28 CAGE 1X3 PRESSFIT RA
Lowest to $62.7272
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $3.2320
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Need more? Email Us
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $4.3014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2961 $59.6986
62+ $1.8840 $116.8080
95+ $1.8253 $173.4035
131+ $1.7664 $231.3984
170+ $1.7075 $290.2750
227+ $1.5308 $347.4916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess