EN
  • EN
  • DE

FH12-50S-0.5SH(81)

Part No FH12-50S-0.5SH(81)
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823302-FH12-50S-0.5SH(81)
Ultra Librarian 3D Model Ultra Librarian FH12-50S-0.5SH(81) CAD Model

Description

The FH12-50S-0.5SH(81) is a Flat Flexible Cable (FFC) connector manufactured by Hirose Electric Co. Ltd. This connector is part of the FH12 series, known for its compact design and high reliability in connecting FFC/FPC cables to PCBs. The '50S' indicates the number of contacts (50), and '0.5SH' refers to the contact pitch (0.5mm) with a shielded design. The '(81)' likely refers to a specific packaging or manufacturing detail.

Applications

  • LCD and display connections
  • Mobile phones and smartphones
  • Digital cameras and camcorders
  • Printers and scanners
  • Automotive navigation systems
  • Medical devices

Features

  • 0.5mm contact pitch for high-density connections
  • 50 contacts to accommodate various signal requirements
  • Shielded design to minimize EMI/RFI interference
  • Surface mount termination for automated assembly
  • Compact design for space-saving applications
  • High retention force to ensure reliable connection

Benefits

  • Enables high-density interconnections in small devices
  • Reduces electromagnetic interference for improved signal integrity
  • Facilitates automated PCB assembly, lowering manufacturing costs
  • Saves space on PCBs, allowing for smaller product designs
  • Provides a secure and dependable connection, enhancing product reliability

Additional Details

The FH12 series connectors from Hirose are designed for use with FFC/FPC cables, offering a robust and reliable connection solution. The shielded design of the FH12-50S-0.5SH(81) is particularly beneficial in applications where electromagnetic interference is a concern. These connectors typically feature a lever or actuator that secures the FFC/FPC cable in place. The materials used in the connector construction are chosen for their durability and resistance to environmental factors. Always consult the manufacturer's datasheet for specific details regarding mating cable specifications, current ratings, and operating temperature ranges.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,969 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess