EN
  • EN
  • DE

FH12-14S-0.5SH(1)(98)

Part No FH12-14S-0.5SH(1)(98)
Manufacturer Hirose Electric Co Ltd
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FFC BOTTOM 14POS 0.50MM R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 14 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series FH12
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount, Right Angle
Family Name FH12
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919106-FH12-14S-0.5SH(1)(98)
Ultra Librarian 3D Model Ultra Librarian FH12-14S-0.5SH(1)(98) CAD Model

Description

The Hirose Electric Co Ltd FH12 series FFC, FPC connector contacts are designed for surface mount, right-angle mounting.

  • Positions: 14 positions
  • Bottom Surface: 0.020 inches (0.50mm)
  • Temperature Range: -40°C to 85°C
  • Package: Reel package
  • Connection: Soldered to the PCB
  • Estimated Production Lead Time: 25 weeks

You May Also Be Interested in

Hirose Electric Co Ltd
Lowest to $0.8286
Hirose Electric Co Ltd
Need more? Email Us
Molex, LLC
Lowest to $0.8408
Omron
Lowest to $3.1109
Molex, LLC
Lowest to $1.5640
JST Sales America Inc.
Lowest to $0.3668
Omron
Lowest to $0.5385
AVX Corp/Kyocera Corp
Lowest to $0.6722
Hirose Electric Co Ltd
Lowest to $0.3959

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess