EN
  • EN
  • DE

DF9B-9S-1V

Part No DF9B-9S-1V
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Description 1mm Pitch SMT Board to Board Connector(Standard Interface Connector Compliant with VESA FPDI-1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821746-DF9B-9S-1V
Ultra Librarian 3D Model Ultra Librarian DF9B-9S-1V CAD Model

Description

The DF9B-9S-1V is a 9-position socket connector manufactured by Hirose Electric Co. Ltd. It belongs to the DF9B series, known for its compact design and reliable performance in various electronic applications. This surface mount connector is designed for board-to-cable connections, offering a secure and space-saving solution.

Applications

  • Industrial Equipment: Used in control panels, data acquisition systems, and other industrial automation devices for signal and power connections.
  • Medical Devices: Employed in diagnostic and monitoring equipment where space is limited and reliable connections are essential.
  • Consumer Electronics: Found in compact electronic devices such as digital cameras, portable audio players, and handheld gaming consoles.
  • Communication Equipment: Utilized in networking devices, routers, and modems for secure and stable data transmission.
  • Automotive Electronics: Incorporated in dashboard displays, sensor connections, and other automotive control systems.

Features

  • Compact Design: The DF9B series is designed for space-saving applications with a low profile and small footprint.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, ensuring precise and consistent placement on printed circuit boards.
  • Secure Locking Mechanism: Features a reliable locking mechanism to prevent accidental disconnections, ensuring stable signal and power transmission.
  • 9-Position Configuration: Provides nine contacts for multiple signal or power lines, offering versatile connectivity options.
  • High-Temperature Resistance: Constructed with materials that can withstand high temperatures during soldering and operation, ensuring long-term reliability.

Benefits

  • Space Efficiency: The compact design allows for greater component density on printed circuit boards, saving valuable space in electronic devices.
  • Automated Assembly: SMT compatibility facilitates automated assembly processes, reducing manufacturing costs and improving production efficiency.
  • Reliable Connections: The secure locking mechanism ensures stable and dependable connections, minimizing the risk of signal disruption or power loss.
  • Versatile Connectivity: The 9-position configuration allows for flexible signal and power routing, accommodating various application requirements.
  • Durable Performance: High-quality materials and construction ensure long-term durability and reliable performance in demanding environments.

Additional Details

The DF9B-9S-1V connector is typically made of high-performance plastic materials and features gold-plated contacts for optimal conductivity and corrosion resistance. It is designed to meet industry standards for electrical and mechanical performance, ensuring compatibility and interoperability with other components. Detailed specifications include the contact resistance, insulation resistance, voltage rating, and current rating. Proper mating cables and tooling are essential for ensuring reliable connections and optimal performance. Always refer to the Hirose Electric datasheet for complete specifications, application guidelines, and mating connector recommendations.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1552 $64.3968
20+ $5.8709 $117.4180
31+ $5.6872 $176.3032
42+ $5.5036 $231.1512
55+ $5.3199 $292.5945
73+ $4.7702 $348.2246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess