The DF50A-16P-1H is a wire-to-board connector manufactured by Hirose Electric Co Ltd. It belongs to the DF50 series, which is known for its space-saving design and reliable performance in various electronic applications. This connector is designed to provide a secure and stable connection between wires and printed circuit boards.
Applications:
- Industrial Equipment: Used in control systems, automation equipment, and other industrial applications requiring robust wire-to-board connections.
- Consumer Electronics: Employed in devices such as televisions, audio equipment, and gaming consoles to ensure stable signal and power transmission.
- Automotive Systems: Utilized in various automotive electronic systems, including infotainment and control units, to provide dependable connections in demanding environments.
- Medical Devices: Found in medical equipment where reliable and secure connections are critical for accurate and safe operation.
- Telecommunications: Integrated into telecommunications infrastructure and equipment to maintain stable and high-quality signal transmission.
Features:
- Compact Design: The DF50 series is designed for high-density mounting, saving space on the PCB.
- Secure Locking Mechanism: Ensures a reliable connection that resists accidental disconnections due to vibration or shock.
- High-Quality Materials: Constructed from durable materials that provide excellent electrical conductivity and resistance to environmental factors.
- Wire-to-Board Connection: Specifically designed for connecting wires to printed circuit boards.
- 16 Pins: Features 16 pins, allowing for multiple connections within a single connector.
Benefits:
- Enhanced Reliability: Provides a stable and secure connection, reducing the risk of signal loss or intermittent failures.
- Space Saving: The compact design allows for more efficient use of board space, enabling smaller and more densely populated devices.
- Easy Installation: Designed for ease of assembly, reducing manufacturing time and costs.
- Durable Performance: Resistant to vibration, shock, and environmental factors, ensuring long-lasting performance in demanding conditions.
- Versatile Application: Suitable for a wide range of applications, from industrial equipment to consumer electronics.
Additional Details:
The DF50A-16P-1H connector typically features a pitch of 1.27mm or similar. It is designed to accept a range of wire gauges. The connector housing is often made from high-temperature thermoplastic material, ensuring it can withstand soldering processes. The '1H' at the end of the part number might represent a specific housing style or contact plating.