EN
  • EN
  • DE

DF40GB-30DP-0.4V(58)

Part No DF40GB-30DP-0.4V(58)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN PLUG 30POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug, Outer Shroud Contacts
Number of Positions 30
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Features Shielded, Solder Retention
Contact Finish Gold
Mated Stacking Heights 1.5mm
Height Above Board 0.045\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1507925-DF40GB-30DP-0.4V(58)
Ultra Librarian 3D Model Ultra Librarian DF40GB-30DP-0.4V(58) CAD Model

Description

DF40GB-30DP-0.4V(58) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine connector designed for compact electronic assemblies where space, signal integrity, and reliable mating performance are critical. As a 30-position, 2-row surface-mount plug with 0.40 mm pitch, shielded construction, and solder-retention features, it is well suited for portable devices, industrial control modules, embedded computing boards, communication equipment, and other dense PCB stacking applications. The 1.5 mm mated stacking height supports low-profile product designs while gold contact finish helps support stable electrical connection in repeated assembly environments. Based on the provided information, lifecycle status is unknown, so engineers should verify current manufacturer status before locking it into new designs. RoHS compliance information is not available in the supplied specifications, so compliance should be confirmed through official Hirose documentation or manufacturer-backed declarations, especially for projects shipping into EU and other regulated markets.

You May Also Be Interested in

Samtec Inc.
.8MM Q RATE SOCKET WITH EDGE RAT
Need more? Email Us
Samtec Inc.
.8MM Q RATE TERMINAL WITH EDGE R
Need more? Email Us
Panasonic
CONN SOCKET 20POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HDR 104POS SMD GOLD
Need more? Email Us
Panasonic
CONN SOCKET 24POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN RCPT 120POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 100P SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY RCPT 160P SMD GOLD
Lowest to $21.7430
Amphenol
CONN RCPT 15POS SMD GOLD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0348 $50.8700
60+ $1.6696 $100.1760
93+ $1.6174 $150.4182
128+ $1.5653 $200.3584
166+ $1.5131 $251.1746
222+ $1.3566 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,118 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess