EN
  • EN
  • DE

DF23C-40DS-0.5V(51)

Part No DF23C-40DS-0.5V(51)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN RCPT 40POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel
Connector Type Receptacle, Center Strip Contacts
Number of Positions 40
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Style SMD
Contact Finish Gold
Mated Stacking Heights 1.5mm
Height Above Board 0.057" (1.45mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759466-DF23C-40DS-0.5V(51)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DF23C-40DS-0.5V(51) CAD Model

Description

The DF23C-40DS-0.5V(51) is a fine pitch double-row crimping connector manufactured by Hirose Electric Co Ltd. These connectors are designed for high-density wire-to-board connections in compact electronic devices. The DF23 series is known for its reliable performance and space-saving design.

Applications

  • Industrial Equipment: Used in control panels, sensors, and automation systems for signal and power connections.
  • Medical Devices: Employed in medical imaging equipment, patient monitoring systems, and diagnostic tools.
  • Consumer Electronics: Utilized in smartphones, tablets, laptops, and digital cameras for internal board connections.
  • Automotive Electronics: Found in automotive control units (ECUs), infotainment systems, and sensor connections.
  • Robotics: Used in robotic arms and control systems for connecting various components.

Features

  • Fine Pitch: 0.5mm pitch allows for high-density connections in limited space.
  • Double Row: Double row configuration increases the number of contacts in a small footprint.
  • Crimping Termination: Crimp termination provides a secure and reliable connection between the wires and the connector.
  • 40 Contacts: Features 40 contacts for carrying multiple signals or power lines.
  • Surface Mount: Designed for surface mount assembly, enabling automated manufacturing.
  • High-Temperature Resistance: Constructed with materials that can withstand high temperatures during soldering and operation.

Benefits

  • Space Saving: Fine pitch and double row design minimizes the space required on the PCB.
  • Reliable Connection: Crimp termination ensures a secure and durable connection.
  • High Density: Provides a large number of contacts in a compact form factor.
  • Easy Assembly: Surface mount design facilitates automated assembly processes.
  • Versatile Application: Suitable for a wide range of electronic devices and applications.

Additional Details

The DF23C-40DS-0.5V(51) connector has a voltage rating of 50V AC/DC and a current rating of 0.5A per contact. It is made of high-quality materials to ensure durability and long-term reliability. The connector is designed to be compatible with automatic pick-and-place equipment. The operating temperature range is -35°C to +85°C. It's suitable for use in harsh environments. The Hirose DF23 series connectors are widely used in applications where space is limited and reliable connections are crucial.

You May Also Be Interested in

Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7596 $53.1720
165+ $0.6233 $102.8445
250+ $0.6038 $150.9500
345+ $0.5843 $201.5835
445+ $0.5649 $251.3805
595+ $0.5064 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,438 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess