EN
  • EN
  • DE

DF23C-20DP-0.5V(92)

Part No DF23C-20DP-0.5V(92)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN PLUG 20POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Manufacturer Hirose Electric Co Ltd
Series DF23
Package Reel - TR
Mounting Surface Mount
Family Name DF23C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number *DF23C-20DP-0.5V(92), H124749TR, -DF23C-20DP-0.5V(92), -DF23C-20DP-0.5V(92)-ND, H124749DKR, H124749CT, -DF23C-20DP-0.5V(92)CT, *DF23C-20DP-0.5V(92)-ND, -DF23C-20DP-0.5V(92)DKR, *DF23C-20DP-0.5V(92)CT-ND, *DF23C-20DP-0.5V(92)DKR-ND, 688-0801-8-92, DF23C-20DP-0.5V(92)-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868460-DF23C-20DP-0.5V(92)
Ultra Librarian 3D Model Ultra Librarian DF23C-20DP-0.5V(92) CAD Model

Description

The Hirose Electric Co Ltd DF23C-20DP-0.5V(92) is a 20 position connector plug with outer shroud contacts surface mount gold.

  • Series: DF23
  • Package: reel - TR
  • Mounting Type: surface mount
  • Family Name: DF23C
  • Category: connectors
  • ECCN: EAR99
  • Supply and Demand Status: limited
  • Package Contains: 2000 connectors
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 25 weeks
  • HTSUS Code: 8536.69.4040
  • Other Part Numbers: *DF23C-20DP-0.5V(92), H124749TR, -DF23C-20DP-0.5V(92), -DF23C-20DP-0.5V(92)-ND, H124749DKR, H124749CT, -DF23C-20DP-0.5V(92)CT, *DF23C-20DP-0.5V(92)-ND, -DF23C-20DP-0.5V(92)DKR, *DF23C-20DP-0.5V(92)CT-ND, *DF23C-20DP-0.5V(92)DKR-ND, 688-0801-8-92, and DF23C-20DP-0.5V(92)-ND

You May Also Be Interested in

Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3953 $51.3890
310+ $0.3244 $100.5640
480+ $0.3142 $150.8160
660+ $0.3041 $200.7060
855+ $0.2940 $251.3700
1,140+ $0.2635 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 661 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess