EN
  • EN
  • DE

S-29194AFJA-TB-G

Part No S-29194AFJA-TB-G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305700-S-29194AFJA-TB-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29194AFJA-TB-G CAD Model

Description

The S-29194AFJA-TB-G is a voltage detector, a crucial component manufactured by SII Semiconductor Corporation. These detectors, often called voltage supervisors or reset ICs, actively monitor the supply voltage in electronic circuits. Their primary function is to ensure stable and reliable operation by triggering a reset or other protective measures if the voltage drops below a predefined threshold, preventing system malfunctions and data corruption.

Applications:

  • Microcontroller-Based Systems: Resets the microcontroller during power-up, power-down, and brownout events.
  • Power Supply Monitoring: Continuously monitors the output voltage of voltage regulators and DC-DC converters.
  • Battery Management Systems: Protects batteries from deep discharge by shutting down the load when the voltage is too low.
  • Memory Protection: Prevents data corruption in volatile memory during voltage fluctuations.
  • Industrial Control Equipment: Provides voltage supervision for critical components in industrial systems.

Features:

  • High-Precision Voltage Detection: Accurate monitoring of the input voltage.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • Compact Package Size: Suitable for space-constrained applications.
  • Built-in Hysteresis: Prevents output oscillations near the threshold voltage.
  • Open-Drain Output: Allows flexible interfacing with various logic levels.

Benefits:

  • Improved System Reliability: Prevents errors and malfunctions due to low voltage conditions.
  • Data Protection: Safeguards data from corruption in volatile memory.
  • Extended Battery Life: Reduces power consumption, prolonging battery operating time.
  • Simplified Circuit Design: Integrates voltage monitoring functionality, reducing component count.
  • Cost-Effective Solution: Provides reliable voltage supervision at a competitive price.

Additional Details:

The S-29194AFJA-TB-G is commonly available in a small surface-mount package, such as a SOT-25. The '194' in the part number likely denotes a detection voltage around 1.94V. It likely uses an open-drain output configuration, which necessitates an external pull-up resistor. The 'AFJA' portion of the part number specifies particular voltage detection characteristics and tolerances. The 'TB' suffix typically represents tape and reel packaging for automated assembly. The 'G' suffix indicates that the part is lead-free and RoHS compliant. For precise details, including detection voltage accuracy, hysteresis voltage, operating temperature range, and output specifications, consult the official datasheet from SII Semiconductor Corporation. This datasheet will also provide guidance on selecting the appropriate pull-up resistor for the open-drain output. Strict adherence to the datasheet's recommendations is essential for proper and reliable circuit operation.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess