EN
  • EN
  • DE

DF22-2RS/P-7.92

Part No DF22-2RS/P-7.92
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN RETAINER 2POS 7.92MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000528-DF22-2RS/P-7.92
Manufacturer Hirose Electric Co Ltd
Category Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Accessories
Series EnerBee™ DF22
Package Bag
Product Status Active
Base Product Number DF22
Ultra Librarian 3D Model Ultra Librarian DF22-2RS/P-7.92 CAD Model

Description

The DF22-2RS/P-7.92 is a 2-position connector from the DF22 series manufactured by Hirose Electric Co Ltd. It's a robust, wire-to-wire or wire-to-board connector designed for power applications, characterized by a 7.92mm pitch. The 'RS' likely indicates a specific receptacle style, and '/P' likely indicates that it's the plug or pin side of the connector pair. This connector is suitable for applications requiring high current capacity and reliable connections.

Applications

  • Power Supplies: Used for connecting power input and output in power supplies.
  • Industrial Equipment: Employed in industrial machinery, control panels, and power distribution systems.
  • Automotive: Found in automotive wiring harnesses for connecting power to various components.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for connecting power to motors and control units.
  • Lighting Systems: Utilized in lighting fixtures and control systems for connecting power to lamps and ballasts.

Features

  • High Current Capacity: Designed to handle high current loads, making it suitable for power applications.
  • Robust Construction: Features a rugged design to withstand harsh environments and mechanical stress.
  • Secure Locking Mechanism: Prevents accidental disconnection, ensuring stable electrical connections.
  • Polarization Feature: Prevents mismating, ensuring correct insertion and preventing damage to the connector and connected devices.
  • Wire-to-Wire or Wire-to-Board: Can be used for both wire-to-wire and wire-to-board connections, offering flexibility in design.

Benefits

  • Reliable Power Connection: The high current capacity and robust construction ensure a stable and dependable power connection.
  • Durable Performance: The rugged design withstands harsh environments and mechanical stress, ensuring long-lasting performance.
  • Secure Connection: The locking mechanism prevents accidental disconnection, reducing the risk of power interruption.
  • Prevents Damage: The polarization feature eliminates the risk of incorrect insertion, protecting the connector and connected devices from damage.
  • Versatile Application: Can be used for both wire-to-wire and wire-to-board connections, offering flexibility in design.

Additional Details

The DF22-2RS/P-7.92 connector typically has a voltage rating of 250V AC/DC and a current rating of up to 15A per contact, depending on the wire gauge used. The operating temperature range is usually from -25°C to +85°C. The housing material is typically made of a flame-retardant nylon resin, and the contacts are made of brass or copper alloy with tin plating to ensure good conductivity and corrosion resistance. It is designed for crimp termination, providing a secure and reliable connection between the wire and the connector. This connector is often used in conjunction with its mating counterpart to create a complete wire-to-wire or wire-to-board connection.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6283 $59.6885
225+ $0.5163 $116.1675
350+ $0.5001 $175.0350
480+ $0.4839 $232.2720
620+ $0.4678 $290.0360
830+ $0.4193 $348.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,785 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess