EN
  • EN
  • DE

XC7Z014S-1CLG484C

Part No XC7Z014S-1CLG484C
Manufacturer Xilinx Inc.
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 667MHZ 484BGA / Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 65K Logic Cells 667MHz 484-CSPBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Manufacturer AMD Xilinx
Packaging Tray
Architecture MCU, FPGA
Core Processor Single ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 667MHz
Primary Attributes Artix™-7 FPGA, 65K Logic Cells
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 484-LFBGA, CSPBGA
Supplier Device Package 484-CSPBGA (19x19)
Number of I/O 200
Base Product Number XC7Z014
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 122-2027
Standard Package 84
Win Source Part Number 1323254-XC7Z014S-1CLG484C
Ultra Librarian 3D Model Ultra Librarian XC7Z014S-1CLG484C CAD Model

Description

The AMD Xilinx XC7Z014S-1CLG484C is a System on Chip (SoC) from AMD Xilinx.

  • Processor: single ARM Cortex-A9 MPCore processor with CoreSight, clocked @ 667MHz
  • I/Os: 200
  • RAM: 256KB
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, and UART/USART
  • FPGA Logic Cells: 65K
  • FPGA Family: Artix-7
  • Package: 484-CSPBGA (19x19)
  • Temperature Range: 0°C to 85°C (TJ)
  • ROHS3 Compliance: ROHS3 compliant
  • REACH: REACH unaffected

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 166MHZ 144TQFP
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Intel
IC FPGA STRATIX 10 2397FBGA
Lowest to $679.1045
Microchip Technology
IC SOC CORTEX-M3 166MHZ 325BGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Lowest to $259.7015
Altera
IC SOC CORTEX-A9 1.5GHZ 780FBGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess