EN
  • EN
  • DE

DF16B-40DS-0.5V(86)

Part No DF16B-40DS-0.5V(86)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN RCPT 40POS SMD GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001158-DF16B-40DS-0.5V(86)
Category Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer Hirose Electric Co Ltd
Series DF16
Package Tape & Reel (TR)
Pitch 0.020" (0.50mm)
Product Status Obsolete
Features Solder Retention
Ultra Librarian 3D Model Ultra Librarian DF16B-40DS-0.5V(86) CAD Model

Description

The DF16B-40DS-0.5V(86) is a 40-pin, 0.5mm pitch, double-row SMT (Surface Mount Technology) board-to-board connector manufactured by Hirose Electric Co Ltd. It is part of the DF16 series, designed for high-density packaging and reliable connections in compact electronic devices.

Applications:

  • Smartphones: Connecting internal components like displays, cameras, and PCBs.
  • Tablets: Used for connecting display panels, touchscreens, and internal boards.
  • Wearable devices: Suitable for smartwatches, fitness trackers, and other small electronic devices.
  • Digital cameras: Used for connecting image sensors and LCD screens.
  • Portable gaming consoles: For reliable connections between internal boards.

Features:

  • 0.5mm pitch: Enables high-density mounting and miniaturization.
  • 40 pins: Provides a large number of signal lines in a compact package.
  • Double-row design: Maximizes contact density in a limited space.
  • SMT (Surface Mount Technology): Facilitates automated assembly and reduces manufacturing costs.
  • Board-to-board connector: Designed for direct connection between two PCBs.
  • Secure locking mechanism: Ensures reliable connection even under vibration.

Benefits:

  • Space-saving: Compact size allows for high-density mounting in small devices.
  • Reliable connection: Secure locking mechanism and robust design ensure stable performance.
  • Easy assembly: SMT compatibility enables automated assembly, reducing manufacturing costs.
  • High signal integrity: Designed to minimize signal loss and interference.
  • Durable: Constructed with high-quality materials for long-lasting performance.

Additional Details:

The Hirose DF16 series is known for its small size and robust performance. The 0.5mm pitch allows for extremely dense packaging of components. The secure locking mechanism prevents accidental disconnections, and the SMT design allows for easy integration into automated assembly lines, and the double row provides for more connection points in a smaller area.

Technical Specifications:

  • Number of Contacts: 40
  • Pitch: 0.5mm
  • Mounting Type: Surface Mount
  • Mating Style: Board-to-Board
  • Number of Rows: 2
  • Current Rating: 0.5A per contact
  • Voltage Rating: 50V AC/DC
  • Operating Temperature: -40°C to +85°C
  • Insulation Resistance: 100 MΩ minimum
  • Contact Resistance: 70 mΩ maximum

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess