EN
  • EN
  • DE

DF12B(5.0)-50DP-0.5V(86)

Part No DF12B(5.0)-50DP-0.5V(86)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN HDR 50POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Manufacturer Hirose Electric Co Ltd
Series DF12
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number Q5394890C, H11763TR, H11763DKR, *DF12B(5.0)-50DP-0.5V(86), 537-0384-1 86, DF12B(5.0)-50DP-0.5V(86)-ND, 537-0384-1-86, DF12B5050DP05V86, H11763CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868398-DF12B(5.0)-50DP-0.5V(86)
Ultra Librarian 3D Model Ultra Librarian DF12B(5.0)-50DP-0.5V(86) CAD Model

Description

The DF12B(5.0)-50DP-0.5V(86) is a 50-pin, 0.5mm pitch board-to-board connector manufactured by Hirose Electric Co Ltd. It's part of the DF12 series, known for its space-saving design and reliable connection. These connectors are designed for high-density mounting in various electronic devices.

Applications:

  • Mobile phones: Used for connecting internal components.
  • Digital cameras: Connects image sensors to the main board.
  • Notebook PCs: Used for connecting LCD panels and other internal modules.
  • Other compact electronic devices: Suitable for any application requiring small, reliable board-to-board connections.
  • Medical equipment: For reliable connections within sensitive devices.

Features:

  • 0.5mm pitch: Allows for high-density mounting.
  • 50 pins: Provides a large number of connections in a small footprint.
  • Board-to-board connector: Designed for connecting two PCBs directly.
  • Surface mount technology (SMT): Enables automated assembly.
  • Secure locking mechanism: Ensures reliable connection even under vibration.
  • Double row contact: Provides good contact reliability.

Benefits:

  • Space-saving: Compact design allows for high-density mounting in small devices.
  • Reliable connection: Secure locking mechanism and double row contact ensure stable performance.
  • Easy assembly: SMT compatibility enables automated assembly, reducing manufacturing costs.
  • High signal integrity: Designed to minimize signal loss and interference.
  • Durable: Constructed with high-quality materials for long-lasting performance.

Additional Details:

The DF12 series from Hirose is widely used in applications where space is limited and reliable connections are critical. The 0.5mm pitch allows for extremely dense packaging of components. The connector uses a secure locking mechanism to prevent accidental disconnections, and the double-row contact design improves connection reliability. The SMT design allows for easy integration into automated assembly lines.

Technical Specifications:

  • Number of Contacts: 50
  • Pitch: 0.5mm
  • Mounting Type: Surface Mount
  • Mating Style: Board-to-Board
  • Current Rating: 0.5A
  • Voltage Rating: 50V
  • Operating Temperature: -30°C to +85°C
  • Insulation Resistance: 500 MΩ minimum
  • Contact Resistance: 80 mΩ maximum

You May Also Be Interested in

Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7933 $62.7655
80+ $1.4715 $117.7200
125+ $1.4255 $178.1875
170+ $1.3795 $234.5150
220+ $1.3335 $293.3700
290+ $1.1956 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess