EN
  • EN
  • DE

CR22A-34D-2.54DSA(70)

Part No CR22A-34D-2.54DSA(70)
Manufacturer Hirose Electric Co Ltd
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONNECTOR / Position Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Mfr Hirose Electric Co Ltd
Series *
Package Bulk
Product Status Obsolete
Standard Package 1
MSL Level Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1349940-CR22A-34D-2.54DSA(70)
Ultra Librarian 3D Model Ultra Librarian CR22A-34D-2.54DSA(70) CAD Model

Description

The CR22A-34D-2.54DSA(70) is a card edge connector manufactured by Hirose Electric Co Ltd. It is designed to provide a reliable and durable connection between a printed circuit board (PCB) and other electronic components or systems. This connector is part of the CR22A series, known for its robust construction and high-performance capabilities in various applications.

Applications

  • Telecommunications equipment
  • Data processing systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Features

  • Contact Pitch: 2.54mm, allowing for a high density of connections.
  • Number of Contacts: 34, providing ample connections for various signal and power requirements.
  • Termination Style: Solder, ensuring a strong and reliable mechanical and electrical connection to the PCB.
  • Material: High-quality materials are used to ensure durability and longevity.
  • Operating Temperature Range: Wide operating temperature range suitable for diverse environmental conditions.
  • Compact Design: Space-saving design that maximizes board real estate.

Benefits

  • Reliable Connection: Ensures a stable and secure connection, minimizing signal loss and maximizing system performance.
  • Durable Construction: Built to withstand harsh environments and frequent use, reducing the need for replacements.
  • Easy Integration: Simple to install and integrate into existing systems, saving time and resources.
  • High Density: Compact design allows for a high number of connections in a small space, maximizing board real estate.
  • Versatile Application: Suitable for a wide range of applications, providing flexibility in design and implementation.

The CR22A-34D-2.54DSA(70) card edge connector is an essential component for applications requiring a dependable and space-efficient connection solution. Its robust design, combined with its high-density capabilities, makes it an excellent choice for various industries and electronic devices.

You May Also Be Interested in

Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Lowest to $26.3077
Amphenol
CONN EDGE DUAL FMALE 50POS 0.100
Lowest to $24.8816
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Lowest to $6.4350
Amphenol
EHPCE STMT REC 4MP8S
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 56P 0.024
Lowest to $8.2606
Hirose Electric Co Ltd
CONN PCI EXP FMALE 40POS 0.031
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess