EN
  • EN
  • DE

BM10SB(0.8)-24DP-0.4V

Part No BM10SB(0.8)-24DP-0.4V
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819498-BM10SB(0.8)-24DP-0.4V
Ultra Librarian 3D Model Ultra Librarian BM10SB(0.8)-24DP-0.4V CAD Model

Description

The BM10SB(0.8)-24DP-0.4V is a compact, low-profile board-to-board connector manufactured by Hirose Electric Co Ltd. It is designed for high-density mounting in various electronic devices, particularly those requiring space-saving solutions. This connector offers reliable electrical connection in a small form factor, making it suitable for applications where miniaturization is critical.

Applications

  • Smartphones and mobile devices connecting internal boards.
  • Tablets and laptops for connecting display panels and other modules.
  • Wearable devices like smartwatches and fitness trackers.
  • Digital cameras and camcorders for connecting image sensors and processing boards.
  • Medical devices such as portable monitors and diagnostic equipment.
  • Industrial equipment requiring compact and reliable connections.

Features

  • Number of Contacts: 24
  • Pitch: 0.4mm
  • Stacking Height: 0.8mm
  • Double-row configuration
  • Surface Mount Technology (SMT)
  • High-speed transmission capability
  • Secure locking mechanism
  • RoHS Compliant

Benefits

  • Space Saving: Ultra-compact design allows for high-density mounting.
  • Reliable Connection: Ensures secure and stable electrical connection.
  • High-Speed Data Transfer: Supports high-speed signal transmission.
  • Easy Assembly: SMT design enables efficient automated assembly.
  • Durable: Robust construction for long-term reliability.
  • Versatile: Suitable for a wide range of applications.

Technical Specifications

Number of Contacts: 24
Pitch: 0.4mm
Stacking Height: 0.8mm
Voltage Rating: 50V AC/DC (Typical, check datasheet for exact value)
Current Rating: 0.3A per contact (Typical, check datasheet for exact value)
Operating Temperature: -40°C to +85°C (Typical, check datasheet for exact value)
Contact Material: Copper Alloy
Insulator Material: Thermoplastic
Mating Style: Board-to-Board

You May Also Be Interested in

JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess