EN
  • EN
  • DE

SI8710BD-B-ISR

Part No SI8710BD-B-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 1CH GP 6DIP GW / General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 35kV/µs CMTI 6-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Data Rate 15Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 15ns, 5ns
Voltage - Supply 3V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SDIP Gull Wing
Base Product Number SI8710
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244266-SI8710BD-B-ISR
Ultra Librarian 3D Model Ultra Librarian SI8710BD-B-ISR CAD Model

Description

The SI8710BD-B-ISR is an isolated FET driver from Skyworks Solutions Inc., designed to drive power MOSFETs or IGBTs in a variety of applications requiring galvanic isolation. This device integrates robust isolation technology with high drive strength, making it suitable for use in demanding industrial, automotive, and power supply applications. It ensures efficient and reliable switching while protecting control circuitry from high-voltage transients.

Applications

  • Isolated Power Supplies: Used to drive MOSFETs in power supplies, DC-DC converters, and inverters, providing isolation between the control and power stages.
  • Motor Drives: Integrated into motor control systems to drive IGBTs and MOSFETs, providing precise motor control and isolation from high-voltage circuits.
  • Solar Inverters: Used in solar inverters to drive power transistors, ensuring efficient conversion of solar energy to AC power.
  • Welding Equipment: Provides isolated gate drive for power devices in welding machines, enhancing safety and performance.
  • Industrial Automation: Employed in industrial automation systems to drive actuators, valves, and other electromechanical devices requiring isolation.

Features

  • Integrated Isolation: Provides robust galvanic isolation between the input and output, enhancing safety and preventing ground loops.
  • High Drive Strength: Capable of driving high-capacitance MOSFETs and IGBTs with fast switching speeds.
  • Wide Operating Voltage Range: Supports a broad range of input and output voltages, providing flexibility in system design.
  • Low Propagation Delay: Offers fast switching speeds, minimizing switching losses and improving efficiency.
  • Overlapping Conduction Protection: Prevents shoot-through conditions, ensuring safe and reliable operation.
  • Under-Voltage Lockout (UVLO) Protection: Protects the power devices from damage due to low supply voltage.
  • Compact Package: Available in a small form factor, making it easy to integrate into space-constrained applications.

Benefits

  • Enhanced Safety: The integrated isolation provides a high level of safety by preventing high-voltage transients from propagating to the control circuitry.
  • Improved Efficiency: Precise timing control and high drive strength minimize switching losses, resulting in higher overall system efficiency.
  • Increased Reliability: Overlapping conduction protection and UVLO protection ensure safe and reliable operation, extending the lifespan of the power devices.
  • Simplified Design: Integration of multiple features reduces the need for external components, simplifying system design and reducing board space.
  • Optimized Performance: Fast switching speeds and low propagation delay allow for precise control and efficient power transfer.

Additional Details

The SI8710BD-B-ISR operates over a wide temperature range, making it suitable for use in harsh environments. It is designed to meet stringent industry standards for safety and reliability. The device is available in various package options to accommodate different mounting requirements.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.7573 $66.7573
2+ $54.7752 $109.5504
3+ $53.0635 $159.1905
4+ $51.3518 $205.4072
6+ $49.6401 $297.8406
7+ $44.5049 $311.5343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess