EN
  • EN
  • DE

BM10NB(0.8)-40DS-0.4V

Part No BM10NB(0.8)-40DS-0.4V
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819496-BM10NB(0.8)-40DS-0.4V
Ultra Librarian 3D Model Ultra Librarian BM10NB(0.8)-40DS-0.4V CAD Model

Description

The BM10NB(0.8)-40DS-0.4V is a connector manufactured by Hirose Electric Co Ltd. Based on the naming convention, it is likely part of the BM10 series, designed for board-to-board connections. The (0.8) likely refers to the pitch (0.8mm), 40DS suggests a double-row configuration with 40 contacts, and 0.4V potentially relates to the voltage rating.

Applications:

  • Board-to-board connections: Establishing electrical connections between two printed circuit boards (PCBs).
  • Mobile devices: Connecting components in smartphones, tablets, and other portable electronics.
  • Industrial equipment: Providing reliable connections in industrial control systems and automation equipment.
  • Medical devices: Used in medical instruments and diagnostic equipment where reliable connections are critical.
  • Automotive electronics: Connecting electronic modules in automotive systems.

Features:

  • 0.8mm pitch: Allows for high-density connections in compact devices.
  • Double-row configuration: Provides a larger number of contacts in a smaller footprint.
  • Surface mount technology (SMT): Designed for automated assembly on PCBs.
  • High-reliability contacts: Ensures a secure and reliable electrical connection.
  • Durable construction: Built to withstand harsh environments and mechanical stress.

Benefits:

  • Space saving: The small pitch and compact design allow for high-density board layouts.
  • Reliable connections: Ensures consistent electrical performance and minimizes signal loss.
  • Easy assembly: SMT design simplifies the assembly process and reduces manufacturing costs.
  • Robust performance: Withstands vibration, shock, and temperature variations.
  • Versatile application: Suitable for a wide range of electronic devices and systems.

Additional Details:

Hirose connectors are known for their high quality and reliability. The BM10 series is often used in applications where space is limited and a robust connection is required. The specific materials used in the connector (e.g., housing material, contact plating) will affect its performance and suitability for different environments. It is crucial to consult the manufacturer's datasheet for detailed specifications, including current rating, voltage rating, insulation resistance, contact resistance, and operating temperature range. The datasheet will also provide information on the mating connector and recommended PCB layout.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7362 $61.8896
19+ $6.3479 $120.6101
29+ $6.1492 $178.3268
39+ $5.9517 $232.1163
51+ $5.7531 $293.4081
68+ $5.1582 $350.7576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess