The BM10NB(0.8)-10DS-0.4V(46) is a board-to-board connector manufactured by Hirose Electric Co. Ltd. This connector is designed to provide a reliable and space-saving connection between printed circuit boards in various electronic devices.
Applications:
- Mobile Phones
- Digital Cameras
- Notebook PCs
- Tablets
- Other Compact Electronic Devices
Features:
- Board-to-Board Connector
- Fine Pitch: 0.8mm
- Number of Contacts: 10
- Stacking Height: 0.4mm
- Surface Mount Termination
Benefits:
- Provides a reliable electrical connection between PCBs.
- Ultra-compact design saves valuable board space.
- Low profile minimizes the overall height of the assembly.
- Facilitates high-density packaging in miniaturized devices.
- Supports high-speed data transmission.
Additional Details:
This Hirose connector features a durable construction and is designed for automated assembly processes. It is commonly used in applications where space is at a premium and a secure, high-performance connection is required. The 0.8mm pitch allows for a high density of contacts in a small area. The 0.4mm stacking height contributes to the miniaturization of electronic devices. The connector is typically made of high-temperature thermoplastic materials suitable for reflow soldering. Its design ensures proper alignment and secure mating between the boards.