EN
  • EN
  • DE

BF4-RX-14DS-0.5V(10)

Part No BF4-RX-14DS-0.5V(10)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description BF4MC-RX PLUG 14 POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 14
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Type Surface Mount
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 1.97µin (0.050µm)
Height Above Board 0.058\
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1507747-BF4-RX-14DS-0.5V(10)
Ultra Librarian 3D Model Ultra Librarian BF4-RX-14DS-0.5V(10) CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
CONN HD ARRAY RCPT 80POS R/A SMD
Need more? Email Us
JAE Electronics
CONN RCPT 50POS VERT GOLD
Need more? Email Us
Harwin Inc.
CONN RCPT 41POS SMD TIN
Need more? Email Us
JAE Electronics
CONN RCPT 80POS VERT GOLD
Lowest to $7.1957
Samtec Inc.
CONN HD ARRAY PLUG 40P SMD GOLD
Need more? Email Us
JAE Electronics
CONN RCPT 40POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 300P SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY RCPT 300P SMD GOLD
Lowest to $28.2875
Samtec Inc.
CONN HD ARRAY PLUG 120P SMD GOLD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6382 $50.5528
10+ $10.3698 $103.6980
15+ $10.0458 $150.6870
21+ $9.7217 $204.1557
27+ $9.3977 $253.7379
36+ $8.4255 $303.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess