EN
  • EN
  • DE

1612-CBA(51)

Part No 1612-CBA(51)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN PLUG BACKSHELL 12POS / Connector Shell For Sumicon 1600 Series Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Accessories
Manufacturer Hirose Electric Co Ltd
Packaging Bulk
Accessory Type Shell
Number of Positions 12
For Use With/Related Products Sumicon 1600 Series Connectors
Features Locking
Base Product Number 1612
RoHS Status RoHS Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 216-0417-3-51
Standard Package 10
Win Source Part Number 1332770-1612-CBA(51)
Ultra Librarian 3D Model Ultra Librarian 1612-CBA(51) CAD Model

Description

The 1612-CBA(51) is a rectangular connector manufactured by Hirose Electric Co. Ltd. These connectors are designed for board-to-board or wire-to-board connections in various electronic devices. Hirose connectors are known for their precision, reliability, and compact design, making them suitable for applications where space is limited.

Applications

  • Industrial Automation
  • Medical Equipment
  • Telecommunications
  • Consumer Electronics
  • Automotive Systems

Features

  • Compact Design
  • High-Density Contacts
  • Secure Locking Mechanism
  • Surface Mountable
  • RoHS Compliant

Benefits

  • Space Saving: The compact design allows for use in small and densely populated electronic devices.
  • Reliable Connection: Ensures a stable and secure electrical connection, reducing the risk of signal interruption.
  • Easy Assembly: Surface mountable design simplifies the assembly process, reducing manufacturing time and cost.
  • Versatile Application: Suitable for a wide range of applications in various industries.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The 1612-CBA(51) connector typically features a fine pitch contact spacing, allowing for a high number of contacts in a small area. The specific number of contacts can vary depending on the configuration. The connector body is often made of high-temperature resistant plastic to withstand reflow soldering processes. The contacts are typically gold-plated to ensure good conductivity and corrosion resistance. The locking mechanism provides a secure connection, preventing accidental disconnections due to vibration or mechanical stress. These connectors are designed to meet industry standards for performance and reliability, ensuring compatibility and interoperability with other components and systems.

These are commonly found in applications demanding reliable and space-efficient interconnect solutions.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess