EN
  • EN
  • DE

LM7905S/TR

Part No LM7905S/TR
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070246-LM7905S/TR
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM7905S/TR CAD Model

Description

The LM7905S/TR is a three-terminal negative voltage regulator from HGSEMI, providing a fixed -5V output. As part of the LM79xx series, it is designed for applications requiring a regulated negative voltage supply. It offers built-in protection features, making it a robust choice for various electronic applications.

Applications

  • Power supplies for operational amplifiers: Providing a stable -5V rail for op-amp circuits.
  • Negative voltage regulation in mixed-signal systems: Supplying negative voltage for circuits with both positive and negative voltage requirements.
  • Dual power supply designs: Creating a negative voltage rail in dual power supply configurations.
  • Analog circuit power supplies: Regulating the negative voltage supply for analog circuits.
  • Data acquisition systems: Powering components that require a -5V supply.

Features

  • Output Voltage: Fixed -5V output.
  • Output Current: Capable of delivering up to 1A output current with adequate heat sinking.
  • Internal Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Short Circuit Current Limiting: Protects the regulator and the load from damage in case of a short circuit.
  • Output Transistor Safe-Area Compensation: Ensures stable operation even under varying load conditions.
  • TO-263 Package: Surface mount package suitable for automated assembly.

Benefits

  • Stable Output Voltage: Provides a consistent -5V output, ensuring reliable operation of connected devices.
  • Simplified Power Supply Design: Requires minimal external components, reducing design complexity and cost.
  • Enhanced System Reliability: Built-in protection features safeguard the regulator and the load from potential damage.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Easy to Use: Simple three-terminal configuration allows for quick and straightforward implementation.

Additional Details

The LM7905S/TR typically requires a minimum input voltage of around -7V to ensure proper regulation. A heat sink may be necessary when operating at higher output currents to dissipate the heat generated by the regulator. The device is commonly available in a TO-263 package, designed for surface mounting. Proper application of bypass capacitors at the input and output is recommended to improve stability and reduce noise. The exact specifications of the device should be verified in the manufacturer's datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1903 $50.4295
645+ $0.1561 $100.6845
995+ $0.1513 $150.5435
1,370+ $0.1464 $200.5680
1,770+ $0.1415 $250.4550
2,365+ $0.1269 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess