EN
  • EN
  • DE

LM7805S/TR

Part No LM7805S/TR
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070221-LM7805S/TR
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM7805S/TR CAD Model

Description

The LM7805S/TR is a three-terminal positive voltage regulator from HGSEMI. It's designed to provide a stable 5V output voltage from a higher input voltage. This regulator is commonly used in various electronic circuits to ensure a constant voltage supply for sensitive components.

Applications

  • Microcontroller power supplies: Used to provide a stable 5V supply for microcontrollers.
  • Logic circuit power supplies: Employed to regulate voltage for digital logic circuits.
  • Sensor power supplies: Used to provide a stable voltage for sensors.
  • General-purpose voltage regulation: Implemented in various electronic projects for voltage stabilization.
  • Battery chargers: Utilized as a component in simple battery charging circuits.

Features

  • Fixed 5V Output Voltage: Provides a constant 5V output voltage.
  • Three-Terminal Regulator: Simple to use with only three pins: input, output, and ground.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Current Limiting: Limits the output current during short-circuit conditions.
  • Output Transistor Safe-Area Compensation: Enhances the regulator's robustness.
  • High Ripple Rejection: Effectively filters out ripple voltage from the input.

Benefits

  • Stable Voltage Output: Provides a consistent and reliable 5V supply.
  • Easy to Use: Simple three-terminal design simplifies circuit integration.
  • Overload Protection: Thermal overload and short-circuit protection enhance reliability.
  • Cost-Effective: Provides a simple and affordable voltage regulation solution.
  • Wide Input Voltage Range: Operates with a broad range of input voltages.

Additional Details

The LM7805S/TR typically requires a heat sink to dissipate heat effectively, especially at higher input voltages and output currents. The 'TR' suffix usually indicates that the component is supplied in Tape and Reel packaging. Detailed electrical characteristics, such as input voltage range, output current capability, and thermal resistance, are available in the manufacturer's datasheet. This voltage regulator is a widely used and reliable component for providing a stable 5V supply in various electronic applications.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1841 $50.6275
665+ $0.1511 $100.4815
1,030+ $0.1463 $150.6890
1,415+ $0.1416 $200.3640
1,830+ $0.1369 $250.5270
2,445+ $0.1227 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,555 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess