The LM2596HVT-12 is a step-down (buck) switching voltage regulator manufactured by HGSEMI. It is designed to efficiently convert a higher DC voltage to a lower, fixed 12V DC voltage. The 'HVT' indicates a High Voltage Through-hole package version, designed for applications requiring robust mechanical mounting and higher voltage handling compared to the surface mount options.
Applications
- Powering microcontrollers and digital logic circuits requiring 12V
- Industrial power supplies
- Automotive power systems
- Battery chargers
- LED drivers
- Point-of-load regulation
- Various embedded systems
Features
- Fixed 12V output voltage
- High voltage input range (HVT version)
- High efficiency (typically >80%)
- Internal oscillator with fixed frequency
- Thermal shutdown protection
- Current limit protection
- ON/OFF control input
- Low standby current
- Requires few external components
- Through-hole TO-220 package
Benefits
- Efficient Power Conversion: High efficiency minimizes wasted power and heat generation, improving overall system efficiency and reducing the need for heat sinking.
- Simplified Design: Requires a minimal number of external components, simplifying the design process and reducing board space.
- Wide Input Voltage Range: The HVT version allows for a wider range of input voltage options, making it suitable for applications with varying power source voltages.
- Reliable Operation: Built-in thermal shutdown and current limit protection prevent damage to the regulator and the connected load in case of over-temperature or over-current conditions.
- Convenient Control: The ON/OFF control input enables easy power management and allows the regulator to be disabled when not needed, reducing power consumption.
- Robust Mechanical Mounting: The through-hole TO-220 package provides a secure and reliable mechanical connection to the PCB, making it suitable for applications requiring vibration resistance.
Additional Details
The LM2596HVT-12 operates at a fixed switching frequency (typically around 150 kHz). The output voltage is fixed at 12V and cannot be adjusted. A proper PCB layout is crucial for optimal performance and stability. Keep the input capacitor close to the input pin of the regulator, and minimize the loop area formed by the switching current path. A heat sink may be required depending on the input voltage, output current, and ambient temperature. Refer to the datasheet for detailed specifications and application guidelines. Proper selection of external components (inductor and capacitors) is critical for stable operation.