EN
  • EN
  • DE

Q1J29A

Part No Q1J29A
Manufacturer Hewlett Packard
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086523-Q1J29A
Categories OEM Parts(O-R)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Q1J29A CAD Model

Description

The Q1J29A is a Hewlett Packard (HP) product, specifically an HP 727 DesignJet Printhead. This printhead is designed for use in HP DesignJet printers, typically large-format printers used for technical drawings, graphic design, and other high-quality printing applications.

Applications

  • Technical drawings: Used in HP DesignJet printers to produce detailed and accurate technical drawings for engineering and architecture.
  • Graphic design: Employed in creating high-quality graphic designs, posters, and presentations.
  • Photographic printing: Utilized for printing photographs with vibrant colors and sharp details.
  • GIS mapping: Used in printing geographic information system (GIS) maps with precise details.
  • Signage: Employed in printing durable and high-resolution signage for indoor and outdoor use.

Features

  • Thermal inkjet technology: Uses thermal inkjet technology to deliver precise and consistent ink droplets.
  • High-resolution printing: Supports high-resolution printing, enabling sharp and detailed prints.
  • Multi-color printing: Designed for multi-color printing, producing vibrant and accurate colors.
  • Long lifespan: Engineered for a long lifespan, providing reliable performance over time.
  • Easy replacement: Designed for easy replacement, minimizing downtime and maintenance costs.

Benefits

  • High-quality prints: Produces prints with exceptional clarity, detail, and color accuracy.
  • Reliable performance: Delivers consistent and reliable performance, ensuring smooth printing operations.
  • Reduced downtime: Easy replacement minimizes downtime and maintenance costs.
  • Cost-effective solution: Long lifespan and reliable performance reduce the overall cost of printing.
  • Optimized for HP DesignJet printers: Designed specifically for use in HP DesignJet printers, ensuring optimal performance.

Additional Details

The Q1J29A printhead is compatible with specific HP DesignJet printer models, so it's critical to check compatibility before purchasing. It utilizes a combination of ink colors to achieve a wide color gamut. Proper maintenance, such as regular cleaning, is recommended to ensure optimal print quality and prolong the printhead's lifespan. HP offers various resources and support for printhead maintenance. The printhead is designed as a user-replaceable component to minimize printer downtime and maintenance costs. Proper disposal of the old printhead is encouraged, following local environmental regulations.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess