EN
  • EN
  • DE

PH202A

Part No PH202A
Manufacturer Hewlett Packard
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084684-PH202A
Categories OEM Parts(O-R)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PH202A CAD Model

Description

The Hewlett-Packard PH202A is a specialized component that, based on available historical information, most likely pertains to an older piece of electronic test equipment or a component used within such equipment. Without specific details readily available, it is challenging to provide a fully comprehensive description. However, analyzing common HP nomenclature and historical context suggests its function.

Potential Applications (based on historical context):

  • Signal Generator Components: Potentially used in HP signal generators for frequency setting or stabilization.
  • Spectrum Analyzer Sub-Assemblies: Could be part of a spectrum analyzer's local oscillator or IF section.
  • Frequency Counter Circuits: Might have been employed in high-precision frequency counting applications.
  • Early Synthesizer Technology: Possibly incorporated into early frequency synthesizer designs for phase-locking or modulation.

Likely Features (based on typical analog component characteristics):

  • Precise Calibration: Designed for accuracy within a specific range of operating conditions.
  • Temperature Stability: Engineered to minimize drift over a specified temperature range.
  • Low Noise Characteristics: Designed to minimize unwanted signal noise in sensitive measurement circuits.
  • Linearity: Maintained a linear response over a given input range, essential for accurate signal processing.

Potential Benefits (resulting from the likely features):

  • Accurate Measurements: Ensures reliable readings in demanding test and measurement applications.
  • Stable Performance: Maintains consistent functionality over a wide range of environmental conditions.
  • Improved Signal Integrity: Reduces noise and distortion in sensitive measurement circuits.
  • Consistent Operation: Provides reliable performance over extended periods.

Given the age of Hewlett-Packard products associated with part numbers similar to PH202A, specific technical specifications are difficult to obtain without a direct datasheet or service manual. The component’s construction likely involved high-precision resistors, capacitors, and potentially discrete transistors or diodes, all chosen for their stability and accuracy. The component’s function would have been critical to the overall performance of the instrument it was a part of, ensuring the accuracy and reliability that HP test equipment was known for.

You May Also Be Interested in

KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Harris Corporation
Need more? Email Us
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess