EN
  • EN
  • DE

HSMG-R661

Part No HSMG-R661
Manufacturer Hewlett Packard
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992435-HSMG-R661
Categories OEM Parts(F-I)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HSMG-R661 CAD Model

Description

The HSMG-R661 is a surface-mount LED manufactured by Hewlett Packard (HP), now often associated with Avago Technologies or Broadcom after various corporate restructuring events. This LED is designed for applications requiring a bright and reliable light source in a small package. It's commonly used for indication, backlighting, and general illumination purposes.

Applications

  • Indicator lights: Used as status indicators in electronic devices and control panels.
  • Backlighting: Employed in LCD displays, keypads, and other illuminated components.
  • Automotive lighting: Utilized in dashboard indicators and interior lighting systems.
  • General illumination: Used in small-scale lighting applications, such as flashlights and signal lamps.

Features

  • Package Type: Surface Mount Device (SMD).
  • Color: Typically red, green, blue or yellow, depending on the exact variant. (Research to confirm specific color of this part number.)
  • High Brightness: Provides a luminous intensity suitable for clear visibility.
  • Wide Viewing Angle: Offers a broad viewing angle for easy observation.
  • Long Lifespan: Designed for extended operation with minimal degradation.

Benefits

  • Reliable Performance: Consistent light output and long-term stability.
  • Easy Integration: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Compact Size: Space-saving design for high-density circuit boards.
  • Low Power Consumption: Efficient energy usage for battery-powered applications.

Additional Details

The HSMG-R661 LED from Hewlett Packard is built to meet the demands of various electronic applications. Its small size and high brightness make it an excellent choice for indicator lights and backlighting in portable devices. The surface-mount package ensures easy integration into automated assembly lines. The long lifespan and reliable performance of this LED contribute to the overall durability and longevity of the end product. When integrating the HSMG-R661, it's important to adhere to the manufacturer's recommended soldering profiles and handling precautions to ensure optimal performance and reliability.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess