EN
  • EN
  • DE

S8411-45R

Part No S8411-45R
Manufacturer Harwin Inc.
Catalog Battery Holders, Clips, Contacts
Description BATTERY HOLDER COIN 12MM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Battery Products
Estimated Pruduction Lead Time 11 Weeks
Features Battery Holder (Open) Coin, 12.0mm 1 Cell SMD (SMT) Tab
Manufacturer Harwin Inc.
Series S8411R
Package Reel - TR
Operating Temperature Range -55°C ~ 105°C
Mounting PCB, Surface Mount
Family Name S8411-4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 952-1745-6, 952-1745-2, S841145R, 952-1745-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893255-S8411-45R
Ultra Librarian 3D Model Ultra Librarian S8411-45R CAD Model

Description

The S8411-45R is a high popularity battery holder from Harwin Inc.

  • Package: reel - TR
  • Battery Size: 12.0mm 1 cell coin battery
  • Holder Design: Open battery holder design
  • Suitable for: use in PCB surface mount applications
  • Operating Temperature Range: -55°C to 105°C
  • Series: S8411R
  • Supply and demand status: balance

You May Also Be Interested in

Keystone Electronics
BATT CONNECTOR SNAP 9V 8\
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 11.6MM SMD
Need more? Email Us
TE Connectivity
BATT RETAINER COIN 12MM PC PIN
Need more? Email Us
Keystone Electronics
BATTERY HOLDER CR123A 2 CELL SMD
Need more? Email Us
Keystone Electronics
BATT HOLDER 18650 2 CELL PC PIN
Need more? Email Us
98
Keystone Electronics
BATTERY HOLDER CLIP D 2 CELL
Need more? Email Us
Keystone Electronics
BATTERY HOLDER C SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 6.8MM SMD
Lowest to $1.4662
Hammond Manufacturing
BATTERY HOLDER AA WIRE LEADS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9143 $57.4290
65+ $1.5707 $102.0955
100+ $1.5216 $152.1600
140+ $1.4725 $206.1500
180+ $1.4234 $256.2120
240+ $1.2762 $306.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,909 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess