EN
  • EN
  • DE

D01-9901201

Part No D01-9901201
Manufacturer Harwin Inc.
Catalog Terminals - PC Pin Receptacles, Socket Connectors
Description CONN PIN RCPT .016-.020 1=STRP12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tail Type No Tail
Termination Solder
Length - Overall 0.142" (3.61mm)
Accepts Pin Diameter 0.016" ~ 0.020" (0.41mm ~ 0.51mm)
Pin Hole Diameter 0.043" (1.09mm)
Mounting Hole Diameter 0.039" ~ 0.043" (0.99mm ~ 1.09mm)
Flange Diameter 0.057" (1.45mm)
Socket Depth 0.124" (3.15mm)
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1630134-D01-9901201
Ultra Librarian 3D Model Ultra Librarian D01-9901201 CAD Model

Description

N

You May Also Be Interested in

Harwin Inc.
CONN PIN RCPT .016-.020 1=STRP10
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .045-.065 SOLDER
Need more? Email Us
TE Connectivity
SKT, MSS SER 5, SN/50AU
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .015-.025 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
Harwin Inc.
CONN PIN RCPT .016-.020 1=STRP20
Lowest to $8.1481
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
TE Connectivity
CONN PIN RCPT .034-.041 SOLDER
Lowest to $1.8968

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess