EN
  • EN
  • DE

D01-9900801

Part No D01-9900801
Manufacturer Harwin Inc.
Catalog Terminals - PC Pin Receptacles, Socket Connectors
Description CONN PIN RCPT .016-.020 1=STRIP8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tail Type No Tail
Termination Solder
Length - Overall 0.142" (3.61mm)
Accepts Pin Diameter 0.016" ~ 0.020" (0.41mm ~ 0.51mm)
Pin Hole Diameter 0.043" (1.09mm)
Mounting Hole Diameter 0.039" ~ 0.043" (0.99mm ~ 1.09mm)
Flange Diameter 0.057" (1.45mm)
Socket Depth 0.124" (3.15mm)
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1630132-D01-9900801
Ultra Librarian 3D Model Ultra Librarian D01-9900801 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN PIN RCPT .037-.040 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
Harwin Inc.
CONN PIN RCPT .016-.020 1=STRP10
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
TE Connectivity
CONN PIN RCPT .042-.049 SOLDER
Need more? Email Us
TE Connectivity
SKT, MSS SER 5, SN/50AU
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
TE Connectivity
CONN PIN RCPT .013-.020 SOLDER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess