EN
  • EN
  • DE

09663546517

Part No 09663546517
Manufacturer HARTING
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 25P VERT PRESS / 25 Position D-Sub Receptacle, Female Sockets Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr HARTING
Package Bulk
Product Status Obsolete
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 25
Number of Rows 2
Mounting Type Through Hole
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (4-40)
Termination Press-Fit
Shell Material, Finish Steel
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6.5A
Features Board Lock
Contact Form Stamped
Dielectric Material Liquid Crystal Polymer (LCP)
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 125°C
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1341424-09663546517
Ultra Librarian 3D Model Ultra Librarian 09663546517 CAD Model

Description

The HARTING 9663546517 is a D-Sub connector assembly designed for data and signal transmission in various electronic applications. These connectors are known for their robust construction and reliable performance in harsh environments. The assembly consists of a D-Sub connector with pre-assembled wiring, streamlining the installation process and ensuring consistent connectivity.

Applications:

  • Industrial Automation
  • Telecommunications Equipment
  • Medical Devices
  • Data Acquisition Systems
  • Robotics
  • Networking Equipment
  • Control Systems

Features:

  • D-Sub Connector Design
  • Pre-Assembled Wiring
  • Shielded Construction (depending on specific model)
  • Robust and Durable
  • Available in Various Pin Counts
  • Industry Standard Compatibility
  • Polarization to Prevent Mismating

Benefits:

  • Simplified Installation
  • Reliable Data and Signal Transmission
  • Protection Against Electromagnetic Interference (EMI) (with shielded versions)
  • Long-Term Performance in Harsh Environments
  • Interoperability with Standard D-Sub Interfaces
  • Reduced Assembly Time and Costs

Additional Details:

The HARTING 9663546517 D-Sub connector assembly is often used in applications requiring a dependable and standardized connection interface. The D-Sub connector family is widely recognized for its trapezoidal shape, which provides polarization to prevent incorrect mating. The pre-assembled wiring eliminates the need for manual soldering or crimping, reducing installation time and the risk of wiring errors. Shielded versions of these connectors offer protection against electromagnetic interference (EMI), ensuring signal integrity in noisy environments. The connector body is typically made of a durable material, such as metal or plastic, to withstand mechanical stress and environmental factors. The contacts are usually gold-plated to provide a reliable and corrosion-resistant connection.

HARTING D-Sub connectors are known for their high quality and adherence to industry standards. The 9663546517 is designed to meet the requirements of demanding applications, offering a combination of performance, reliability, and ease of use. The available pin counts vary depending on the specific model, allowing users to choose the appropriate connector for their needs. HARTING provides detailed technical specifications and documentation for their D-Sub connectors, including pin assignments, electrical characteristics, and environmental ratings.

You May Also Be Interested in

HARTING
CONN D-SUB HD PLG 44POS R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD PLG 15POS R/A SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 9POS R/A SLDR
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 15POS R/A SLDR
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB RCPT 37POS SOLDER CUP
Need more? Email Us
Amphenol
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 9POS VERT SOLDER
Need more? Email Us
Amphenol CONEC
CONN D-SUB RCPT 37POS R/A SOLDER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess