EN
  • EN
  • DE

9452819000

Part No 9452819000
Manufacturer HARTING
Catalog Pluggable Connector Assemblies
Description IX INDUSTRIAL 10B-1 JACK AV (T&R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsPluggable ConnectorsPluggable Connector Assemblies
Manufacturer HARTING
Series ix Industrial?
Part Status Active
Connector Style Plug
Connector Type Multi-Purpose
Number of Positions 10
Mounting Type Surface Mount, Right Angle; Through Hole
Termination Solder
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 7.87μin (0.200μm)
Ultra Librarian 3D Model Ultra Librarian 9452819000 CAD Model

You May Also Be Interested in

TE Connectivity
CONN CXP RCPT W/CAGE 84POS R/A
Need more? Email Us
TE Connectivity
CONN SFP+ RCPT W/CAGE 2X2 80P RA
Need more? Email Us
TE Connectivity
CONN ZSFP+ RCPT CAGE 2X4 160P RA
Need more? Email Us
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4POS SLD R/A
Need more? Email Us
TE Connectivity
CONN MINI SAS RCP 38P SLD RA SMD
Need more? Email Us
TE Connectivity
CONN SFP+ RCP W/CAGE 2X4 160P RA
Need more? Email Us
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 8POS SLD R/A
Need more? Email Us
TE Connectivity
CONN QSFP+ RCP W/CAGE 2X1 76P RA
Need more? Email Us
3M
CONN SCR PLUG 10POS SLD CUP STR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess