EN
  • EN
  • DE

73000005315

Part No 73000005315
Manufacturer HARTING
Catalog Heavy Duty Connector Accessories
Description HAN ACCESS. PG 29 -1\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Adapter
For Use With/Related Products Han® Housings
Specifications Female NPT 1" to Male PG29
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1634331-73000005315
Ultra Librarian 3D Model Ultra Librarian 73000005315 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN ADAPT NPT3/4 TO PG21
Need more? Email Us
TE Connectivity
HF.06-CH-16 QMM-SW17
Need more? Email Us
HARTING
HAN 16 HPR COVER TOGGLE LOCKING
Need more? Email Us
HARTING
HAN ACC. PG29 - 1 1/4\
Need more? Email Us
HARTING
HAN M 3 GASKET (ON BOTTOM)
Need more? Email Us
HARTING
HAN M 6 GASKET 5 MM, NEOPRENE LI
Need more? Email Us
HARTING
HANPORT RJ45F/F 120V NO BRKR
Need more? Email Us
TE Connectivity
HVS-TX.HN.D.4.BU.C
Need more? Email Us
HARTING
DATA MODULE (2X SUB-D9, F-M)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess