EN
  • EN
  • DE

09670090538

Part No 09670090538
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 9POS 180DEG SHLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type One Piece Backshell
Number of Positions 9
Compatible Shell Size E
Compatible D-Sub Size 9pos and HD15pos
Cable Type Round
Cable Exit 180°
Shielding Shielded
Primary Material Plastic
Material Plastic, Metallized
Hardware Assembly Hardware, Strain Relief
Features Dust Tight/Waterproof (IP67), Mating Screws 4-40
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1621650-09670090538
Ultra Librarian 3D Model Ultra Librarian 09670090538 CAD Model

Description

N

You May Also Be Interested in

Amphenol CONEC
CONN BACKSHELL 50POS 90DEG BLACK
Need more? Email Us
Amphenol
CONN BACKSHELL 25POS 45DEG BLACK
Need more? Email Us
Hirose Electric Co Ltd
CONN HOOD 36PIN
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
Amphenol CONEC
37 POS WATER RES HOOD LONG SCR
Need more? Email Us
HARTING
CONN BACKSHELL 25POS 180DEG BLK
Need more? Email Us
HARTING
CONN BACKSHELL 25P 40DEG/180DEG
Need more? Email Us
TE Connectivity
CONN BACKSHELL 15POS 90DEG SHLD
Need more? Email Us
3M
CONN BACKSHELL 68POS 180DEG SHLD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess