EN
  • EN
  • DE

09140020950

Part No 09140020950
Manufacturer HARTING
Catalog Heavy Duty Connectors - Housings, Hoods, Bases
Description HAN MODULAR TWIN ANGLED HOUSING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Base - Panel Mount 90°
Style Side Entry
Size / Dimension 2.362" L x 2.362" W x 1.929" H (60.00mm x 60.00mm x 49.00mm)
Housing Color Gray
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Zinc Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1570670-09140020950
Ultra Librarian 3D Model Ultra Librarian 09140020950 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN BASE BOTTOM ENTRY SZ4 IP68
Need more? Email Us
Phoenix Contact
CONN HOOD SIDE OR TOP ENTRY SZB2
Need more? Email Us
TE Connectivity
CONN BASE SIDE ENTRY SZ2 PG16
Need more? Email Us
TE Connectivity
CONN HOOD TOP ENTRY SZ8 PG29
Need more? Email Us
Amphenol
CONN HOOD SIDE ENTRY SZE16 PG21
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ6 PG21
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ16A
Need more? Email Us
TE Connectivity
CONN BASE BOTTOM ENTRY SZ1 IP68
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ2 PG16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess