EN
  • EN
  • DE

PFF3000

Part No PFF3000
Manufacturer Hammond Manufacturing
Catalog Rack Accessories
Description FILTER REPLACE 5/PKG 8.3X8.3" / Rack Filter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Hammond Manufacturing
Series PF
Package Box
Product Status Active
Accessory Type Filter
For Use With/Related Products PF Series
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.90.1040
Win Source Part Number 1001801-PFF3000
Ultra Librarian 3D Model Ultra Librarian PFF3000 CAD Model

Description

The Hammond Manufacturing 1001801-PFF3000 is a filter accessory type designed for use with PF series boxes, enclosures, and racks.

  • Accessory Type: Filter accessory
  • Designed For: Use with PF series boxes, enclosures, and racks
  • Product Status: Active
  • REACH Regulations: Unaffected
  • ECCN Classification: EAR99
  • Package: Includes one piece
  • MSL Level: Not applicable
  • HTSUS Code: 8414.90.1040

You May Also Be Interested in

Hammond Manufacturing
FEET RUBBER .75" X .5" BLK 1=24 / Rack Rubber Feet Screw On
Need more? Email Us
Hammond Manufacturing
TWIN THERMOSTAT SKTD SERIES
Need more? Email Us
Panduit Corp
SPOOL FIBER
Lowest to $10.0855
Hammond Manufacturing
RACK HARDWARE ADAPTER KIT / Rack Adapter
Need more? Email Us
Panduit Corp
CABLE JUMPER KIT
Need more? Email Us
Panduit Corp
MID-SPAN POST, BLACK
Need more? Email Us
Bud Industries
RING CABLEWAY 3" X 6"
Need more? Email Us
Hoffman Enclosures, Inc.
FLR STND KIT (QTY 2) 24.00X10.06
Need more? Email Us
Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess