EN
  • EN
  • DE

ADCLK914BCPZ-WP

Part No ADCLK914BCPZ-WP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Series SiGe
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad, CSP
Case / Package 16-LFCSP-VQ (3x3)
Family Name ADCLK914
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910246-ADCLK914BCPZ-WP
Ultra Librarian 3D Model Ultra Librarian ADCLK914BCPZ-WP CAD Model

Description

The ADCLK914BCPZ-WP is a high-speed, single-ended, single-to-single clock buffer from Analog Devices Inc., renowned for its exceptional performance and reliability in demanding applications. This component is part of the company's high-speed clock distribution family, fabricated using advanced Silicon Germanium (SiGe) bipolar technology, which is instrumental in achieving ultrafast propagation delays and minimal skew.

Key Features:

  • High Speed: The ADCLK914BCPZ-WP boasts an impressive 7 GHz bandwidth, making it suitable for high-frequency applications.
  • Low Jitter: With a low jitter performance, it ensures signal integrity and precise timing, critical for high-speed digital communication and data processing systems.
  • Single Supply Operation: This device operates on a single 3.3 V power supply, simplifying power management in complex systems.
  • Fast Propagation Delay: Its propagation delay is typically 50 ps, allowing for rapid signal processing and minimal delay across the signal path.
  • Wide Temperature Range: The ADCLK914BCPZ-WP is designed to operate over a wide industrial temperature range, from -40°C to +85°C, ensuring consistent performance in varied environmental conditions.
  • Robust Packaging: Enclosed in a compact 3 mm × 3 mm, 16-lead LFCSP (Lead Frame Chip Scale Package), it provides a space-saving solution without compromising on functionality.
  • Waterproof Variant: The "-WP" suffix denotes a waterproof variant, offering additional protection for applications exposed to moisture.

Applications:

The ADCLK914BCPZ-WP is ideally suited for a variety of high-speed applications, including:

  • Data acquisition systems
  • High-speed A/D and D/A converters
  • Telecommunications and networking equipment
  • Test and measurement instruments
  • Automated test equipment (ATE)

With its combination of speed, precision, and robustness, the ADCLK914BCPZ-WP is a reliable choice for engineers and designers seeking a high-performance clock distribution solution. Analog Devices Inc. ensures that this clock buffer meets the stringent requirements of modern electronic systems, providing both quality and performance that professionals can trust.

You May Also Be Interested in

ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,035 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess