EN
  • EN
  • DE
Part No 168J
Manufacturer Hammond Manufacturing
Catalog Isolation Transformers and Autotransformers, Step Up, Step Down
Description XFRMR NON-ISOL 115V-125V 2000VA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Autotransformer (Non-Isolated)
Voltage - Primary 115V
Voltage - Secondary 85V, 95V, 105V, 110V, 115V, 125V
Power - Max 2000VA
1st Connector Wire Leads
2nd Connector Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545011-168J
Ultra Librarian 3D Model Ultra Librarian 168J CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
XFRMR NON-ISOL 230V TO 115V 50VA
Need more? Email Us
Triad Magnetics
XFRMR ISOL 230V TO 115V 500VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 300VA
Need more? Email Us
Triad Magnetics
XFRMR ISOL 115V 230V-115V 100VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 750VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 100VA
Need more? Email Us
Triad Magnetics
XFRMR NON-ISOL 230V-115V 100VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 200VA
Need more? Email Us
Tripp Lite
XFRMR MED GRADE ISOL 120V 500VA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess